Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.65
|
No stock
|
Buy Now | |
TE Store
from US$4.72
|
218
in stock
|
Buy Now | |
Newark Electronics
from US$4.83
|
209
in stock
|
Buy Now | |
Rapid Electronics
from US$7.14
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$6.06
|
3
in stock
|
Buy Now | |
Avnet America
-
|
209
in stock
|
Buy Now | |
Future Electronics
from US$3.09
|
-
|
Buy Now | |
RS Americas
from US$4.13
|
-
|
Buy Now | |
Distrelec
from US$6.58
|
-
|
Buy Now | |
TTI Europe
from US$3.68
|
-
|
Buy Now | |
element14
from US$6.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 12.58g |
---|---|
Bus Width | 32 Bit |
Ejector | Without |
Number of PCB Mount Retention Features | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 120 |
PCB Contact Termination Area Plating Material Thickness | 2.537µm |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Connector Length | 84.84mm, 3.34in |
Connector Height | .55in, 13.97mm |
PCB Thickness (Accepted) | 1.57mm, .062in |
Connector Width | .346in, 8.8mm |
コネクタの高さ | 13.97mm |
Operating Voltage | 203VAC |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Natural |
Bus Type | PCI |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Box & Carton |
Packaging Quantity | 35 |
実装方法 | Box & Carton |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
STANDARD EDGE .050 SERIES 60 DUAL ASSY Connector System: Board-to-Board Number of Positions: 120 Centerline (Pitch): .05 in Centerline (Pitch): 1.27 mm Termination Post & Tail Length: 3.18 mm Board-to-Board 120 .05" 1.27 mm | Pci & Pci Express (Pcie) Connector | Part Number: 5145154-8 | Internal Number: 5145154-8 | .05" | TE Connectivity | TE Store |
5145154-8 - Connector, 60 Dual Position, . Rohs Compliant: Yes |Amp Te Connectivity 5145154-8 | Newark Electronics |
PCI Express/PCI Conn PCI 60P DUAL 3.18mm 32 BIT | Rapid Electronics |
Conn Card Edge SKT 120 POS 1.27mm Solder ST Thru-Hole | Avnet America |
120 Position 1.27 mm Receptacle Through Hole Solder PCI & PCI Express Connector | Future Electronics |
Conn, Card Edge, Thermoplastic, White, 60 Dual Pos., Gold Cont., PCI | TE Connectivity 5145154-8 | RS Americas |
TE Connectivity - AMP STANDARD EDGE .050 SERIES 60 DUAL ASSY | Distrelec |
120P PCI EXPRESS 1.27MM | TTI Europe |
CARD EDGE CONN, DUAL SIDE, 120POS, TH | element14 |
Status: | Unknown |
---|---|
Series: | Standard Edge Series |
RoHS: | Unknown |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 120 Contacts, 120Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
Contact Material | Phosphor Bronze |
Contact Plating - Mating Side | 30µ" Gold Plated Contacts |
Connector Body Material | Thermoplastic Body |
Product Range | Standard Edge Series |
SVHC | No SVHC (15-Jan-2019) |
Card Edge / Backplane Connector Type | Card Edge |
Connector Type | Card Edge |
Contact Plating | Gold Plated Contacts |
Contact Termination | Solder |
Gender | Receptacle |
Lead Spacing | 1.27mm |
No. of Rows | 2Rows |
Pitch Spacing | 1.27mm |
Row Pitch | 2.54mm |
Where can I find additional details, specifications and documents for a 5145154-8?
Additional datasheets, footprints and schematics for 5145154-8 are listed on our Part Details page. You can also find images and similar parts to 5145154-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5145154-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5145154-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5145154-8 fall under?
The 5145154-8 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5145154-8 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5145154-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5145154-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5145154-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 5145154-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5145154-8 often in real-time on the comparison pages.
What if I can't find stock of 5145154-8?
You can fill out our help required form which you can use to request a quote for 5145154-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.