Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.28
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.68
|
No stock
|
Buy Now | |
TE Store
from US$4.86
|
330
in stock
|
Buy Now | |
Rapid Electronics
from US$6.89
|
280
in stock
|
Buy Now | |
Chip One Stop
from US$4.39
|
280
in stock
|
Buy Now | |
Farnell
from US$7.13
|
230
in stock
|
Buy Now | |
Future Electronics
from US$3.71
|
-
|
Buy Now | |
Avnet America
from US$3.28
|
-
|
Buy Now | |
RS Americas
from US$5.41
|
-
|
Buy Now | |
Boersig
from US$4.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Keying & Polarized Position Locations | 0 |
Number of Signal Positions | 24 |
PCB Mount Orientation | Right Angle |
Mounting Ear Position | Low |
Number of Positions | 24 |
Number of Single Positions | 12 |
Number of Dual Positions | 0 |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin-Lead |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Finish | Bright |
Contact Current Rating (Max) | 3A |
端子の下地めっきの材料 | Nickel |
Height | .55in, 13.97mm |
Card Slot Depth | .3in, 7.62mm |
Power Contact Centerline | .1in, 2.54mm |
Operating Voltage | 400, 400VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Polyester GF |
End Caps | Without |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Mating Retention | Without |
Mating Alignment | Without |
Panel Mount Feature Type | Mounting Ears |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
Position Locations Omitted | None |
Packaging Method | Tray |
Packaging Quantity | 27 |
Connector System | Board-to-Board |
Product Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Contact Type | Socket |
Termination Post & Tail Length | .09in, 2.29mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
CONN SEC II 12 POS 100 C/L R/A Connector System: Board-to-Board Number of Positions: 24 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 3 A Board-to-Board 24 2.54 mm .1" | Card Edge Power Connector | Part Number: 5145089-1 | Internal Number: 5145089-1 | TE Connectivity | TE Store |
Standard Card Edge Conn Conn Sec Ii 12Pos 100 C/L |Amp Te Connectivity 5145089-1 | Newark Electronics |
Standard Card Edge Conn CONN SEC II 12POS 100 C/L | Rapid Electronics |
CONN, CARDEDGE, DUAL SIDE, 24 POS, TH | Farnell |
2 Row 24 Position 2.54 mm Pitch Right Angle Mount Receptacle Connector Assembly | Future Electronics |
Conn Card Edge SKT 24 POS 2.54mm Solder RA Thru-Hole Tube | Avnet America |
CONN SEC II 12 POS 100 C/L R/A, Card Edge Power Connectors | TE Connectivity 5145089-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5145089-1?
Additional datasheets, footprints and schematics for 5145089-1 are listed on our Part Details page. You can also find images and similar parts to 5145089-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5145089-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5145089-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5145089-1 fall under?
The 5145089-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5145089-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5145089-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5145089-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5145089-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 5145089-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5145089-1 often in real-time on the comparison pages.
What if I can't find stock of 5145089-1?
You can fill out our help required form which you can use to request a quote for 5145089-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.