Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-0560-S03 |
Prices starting from US$18.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$37.27
|
17
in stock
|
Buy Now | |
TTI Europe
from US$18.76
|
950
in stock
|
Buy Now | |
TE Store
from US$48.95
|
195
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,975
in stock
|
Buy Now | |
Newark Electronics
from US$31.35
|
-
|
Buy Now | |
Avnet America
from US$28.24
|
-
|
Buy Now | |
RS Americas
from US$40.82
|
-
|
Buy Now | |
Boersig
from US$29.24
|
-
|
Buy Now |
Environmental Protection Type | Sealed |
---|---|
Hermetically Sealed | No |
Shell Material | CuZn |
Environmental Protection | With |
Number of Positions | 3 |
Contact Type | Socket |
Wire Size | .25mm², 24AWG |
Assembly Length | 19.2mm |
Operating Voltage | 60VAC |
UL Flammability Rating | UL 94V-2 |
Packaging Quantity | 25 |
Connector Style | Receptacle |
Product Type | Connector |
Sealable | Yes |
Operating Temperature Range | -40 – 80°C |
FEMALE REC PANEL-PCB MNT RA | TTI Europe |
T01-0560-S03-FEMALE REC PANEL-PCB MNT RA Connector System: Wire-to-Board Number of Positions: 3 Sealable: Yes Connector & Contact Terminates To: Printed Circuit Board Contact Current Rating (Max): 3 A Wire-to-Board 3 Printed Circuit Board | Standard Circular Connector | Part Number: 5-1437719-4 | Internal Number: 5-1437719-4 | Alias Number: T01-0560-S03 | TE Connectivity | TE Store |
Triad 01,3w 90 deg PCB mount socket,3A | RS |
Conn Shielded Circular Subminiature SKT 3 POS Solder RA Thru-Hole 3 Terminal 1 Port | Avnet Abacus |
T01-0560-S03=Industrial Connec |Te Connectivity 5-1437719-4 | Newark Electronics |
TRIAD 01 Series, 3 Pole Right Angle Through Hole Subminiature Conn Socket, IP65 | TE Connectivity 5-1437719-4 | RS Americas |
Where can I find additional details, specifications and documents for a 5-1437719-4?
Additional datasheets, footprints and schematics for 5-1437719-4 are listed on our Part Details page. You can also find images and similar parts to 5-1437719-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437719-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437719-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437719-4 fall under?
The 5-1437719-4 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1437719-4 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437719-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437719-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437719-4 have stock available?
Authorised distributors including TTI Europe, TE Store, RS, Avnet Abacus and Newark Electronics have stock available or on a lead time for 5-1437719-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437719-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1437719-4?
You can fill out our help required form which you can use to request a quote for 5-1437719-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.