Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-0560-P05 |
Prices starting from US$19.18
Distributor | Stock | ||
---|---|---|---|
Newark
from US$29.08
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$25.00
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Future Electronics
from US$24.86
|
-
|
Buy Now | |
Avnet America
from US$21.63
|
-
|
Buy Now | |
RS Americas
from US$29.71
|
-
|
Buy Now | |
Boersig
from US$22.46
|
-
|
Buy Now | |
Distrelec
from US$19.18
|
-
|
Buy Now | |
TE Store
from US$46.64
|
-
|
Buy Now |
Environmental Protection | With |
---|---|
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Shell Material | CuZn |
Number of Positions | 5 |
Contact Type | Pin |
Wire Size | 24AWG, .25mm² |
Assembly Length | 25.9mm |
Operating Voltage | 60VAC |
UL Flammability Rating | UL 94V-2 |
Packaging Quantity | 25 |
Connector Style | Plug |
Sealable | Yes |
Product Type | Connector |
Operating Temperature Range | -40 – 80°C |
Standard Circular Connector Pin Hdr 5P R/A 3A Pcb |Amp Te Connectivity 5-1437719-1 | Newark Electronics |
Conn Shielded Circular Subminiature PIN 5 POS Solder RA Thru-Hole 5 Terminal 1 Port | Avnet Abacus |
5 Position 60 VAC 3 A Right Angle Plug Male Pins Panel Mount Circular Connector | Future Electronics |
5 Pole Right Angle Through Hole Connector Plug, Male Contacts | TE Connectivity 5-1437719-1 | RS Americas |
TE Connectivity - AMP T01-0560-P05-MALE REC PANEL-PCB MOUNT RA | Distrelec |
Special Order: T01-0560-P05-MALE REC PANEL-PCB MOUNT RA Connector System: Wire-to-Board Number of Positions: 5 Sealable: Yes Contact Current Rating (Max): 3 A Circuit Application: Signal Wire-to-Board 5 3 A | Standard Circular Connector | Part Number: 5-1437719-1 | Internal Number: 5-1437719-1 | Alias Number: T01-0560-P05 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-1437719-1?
Additional datasheets, footprints and schematics for 5-1437719-1 are listed on our Part Details page. You can also find images and similar parts to 5-1437719-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437719-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437719-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437719-1 fall under?
The 5-1437719-1 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1437719-1 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437719-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437719-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437719-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet Abacus, Future Electronics and Avnet America have stock available or on a lead time for 5-1437719-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437719-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1437719-1?
You can fill out our help required form which you can use to request a quote for 5-1437719-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.