Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6PCV-12-718 |
Prices starting from US$3.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.98
|
No stock
|
Buy Now | |
TE Store
from US$8.04
|
4,421
in stock
|
Buy Now | |
Rapid Electronics
from US$4.11
|
210
in stock
|
Buy Now | |
Chip One Stop
from US$4.34
|
210
in stock
|
Buy Now | |
Distrelec
from US$5.42
|
210
in stock
|
Buy Now | |
Avnet America
from US$3.76
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Barrier Strip Style | Tri-Barrier |
---|---|
Color | Black |
Number of Levels | 1 |
Number of Rows | 1 |
Number of Positions | 12 |
Terminal Plating Finish | Bright |
Terminal Material | Copper Alloy |
Terminal Plating Material | Tin |
Length | 4.561in, 115.849mm |
Wire Size | 22 – 12AWG, .326 – 3.31mm² |
Current Rating | 5A, 25A |
Current Rating (Max) | 25A |
Voltage | 600V, 300V |
Housing Material | Thermoplastic |
Centerline (Pitch) | .375in, 9.53mm |
UL Flammability Rating | UL 94V-0 |
Mounting Ears | Without |
Mounting Insert | Without |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Screw Size | 6-32 |
Screw Head Type | Combo Phil-Slot |
Mounting Options | None |
Mounting Angle | Vertical |
Packaging Method | Package |
Packaging Quantity | 60 |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Open Bottom with Standoffs |
Product Type | Barrier Strip |
Bottom Termination Style | Printed Circuit Pin |
6PCV-12-718=6PCV ASSEMBLY Barrier Strip Style: Tri-Barrier Bottom Termination Type: Printed Circuit Pin Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 9.53 mm Tri-Barrier Printed Circuit Pin Wire-to-Board 12 | Barrier Strip | Part Number: 5-1437653-8 | Internal Number: 5-1437653-8 | Alias Number: 6PCV-12-718 | 9.53 mm | TE Connectivity | TE Store |
Barrier Terminal Blocks 6PCV-12-718=6PCV ASY | Rapid Electronics |
TE Connectivity - AMP 6PCV-12-718%3D6PCV ASSEMBLY | Distrelec |
Where can I find additional details, specifications and documents for a 5-1437653-8?
Additional datasheets, footprints and schematics for 5-1437653-8 are listed on our Part Details page. You can also find images and similar parts to 5-1437653-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437653-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437653-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437653-8 fall under?
The 5-1437653-8 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 5-1437653-8 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437653-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437653-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437653-8 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5-1437653-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437653-8 often in real-time on the comparison pages.
What if I can't find stock of 5-1437653-8?
You can fill out our help required form which you can use to request a quote for 5-1437653-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.