Status: | Unknown |
---|---|
Series: | KBS Series |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Aluminium |
Knob / Dial Style | Round Knurled Skirted with Dial |
Knob Diameter | 12.7mm |
Product Range | KBS Series |
SVHC | No SVHC (27-Jun-2018) |
Kbs500B101/4=Knob Knurl Blk W/ |Amp Te Connectivity 5-1437621-2 | Newark Electronics |
KBS500B101/4=KNOB KNURL BLK W/ | Rapid Electronics |
KNOB, STRAIGHT KNURL, 12.7MM | Farnell |
Where can I find additional details, specifications and documents for a 5-1437621-2 .?
Additional datasheets, footprints and schematics for 5-1437621-2 . are listed on our Part Details page. You can also find images and similar parts to 5-1437621-2 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437621-2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437621-2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437621-2 . fall under?
The 5-1437621-2 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 5-1437621-2 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437621-2 . you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437621-2 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437621-2 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 5-1437621-2 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437621-2 . often in real-time on the comparison pages.
What if I can't find stock of 5-1437621-2 .?
You can fill out our help required form which you can use to request a quote for 5-1437621-2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.