Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1437580-7 |
Prices starting from US$15.94
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$17.48
|
386
in stock
|
Buy Now | |
Newark Electronics
from US$19.80
|
386
in stock
|
Buy Now | |
Rapid Electronics
from US$19.15
|
386
in stock
|
Buy Now | |
Chip One Stop
from US$16.50
|
386
in stock
|
Buy Now | |
Farnell
from US$20.76
|
310
in stock
|
Buy Now | |
Avnet America
from US$15.94
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Travel | 2mm, .079in |
---|---|
Actuator Color | Black |
Actuator Material | Polyester |
Configuration (Pole-Throw) | Double Pole - Four Throw |
Number of Positions | 4 |
Number of Actuators | Single |
Contact Current Rating | .3A |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Actuator Length | 10.4mm, .41in |
Width | 9.35mm, .3681in |
Length | .9449in, 24mm |
PCB Tail Length | .136in, 3.51mm |
Stamped Marking | With |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention Type | Guide Post |
PCB Mount Retention | With |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Packaging Method | Tray |
Product Type | Switch |
Grade | Instrumentation |
Terminal Configuration | Standard |
Switch Type | Slide |
Threaded Case | Without |
Actuator Style | Extended, Top |
Termination Type | PC |
Mssa2450=Mssa Slide Switch Sil |Amp Te Connectivity 5-1437580-7 | Newark Electronics |
Slide SW 4POS DP4T VRT T/H EXT TOP SLIDE SWITCH | Rapid Electronics |
TE Connectivity MSSA2450 MSSA SLIDE SWITCH SIL Slide Swi | Distrelec |
SLIDE SWITCH, DP4T, 0.3A, 125VAC, TH | Farnell |
Switch Slide DP4T Extended Top Slide 0.3A 125VAC PC Pins Thru-Hole | Avnet America |
Slide Switches 4POS DP4T VRT T/H EXT TOP SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 5-1437580-7?
Additional datasheets, footprints and schematics for 5-1437580-7 are listed on our Part Details page. You can also find images and similar parts to 5-1437580-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437580-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437580-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437580-7 fall under?
The 5-1437580-7 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-1437580-7 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437580-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437580-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437580-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-1437580-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437580-7 often in real-time on the comparison pages.
What if I can't find stock of 5-1437580-7?
You can fill out our help required form which you can use to request a quote for 5-1437580-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.