Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSP-24A |
No distributors results available
Flexible Strip Jumper Insulation Material | Polyester |
---|---|
Number of Rows | 1 |
Pin Arrangement (Right) | A |
Contact Current Rating (Max) | 3A |
Pin Arrangement (Left) | A |
Wire Size | .204mm², 24AWG |
Product Length | 101.6mm, 4in |
Impedance | 115Ω |
Operating Voltage | 300VAC |
Centerline (Pitch) | 2.54mm, .1in |
PCB Jumper & Shunt Assembly Type | Flat Flexible Strip Jumper |
Wire Type | Solid |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Where can I find additional details, specifications and documents for a 5-1437175-5?
Additional datasheets, footprints and schematics for 5-1437175-5 are listed on our Part Details page. You can also find images and similar parts to 5-1437175-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437175-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437175-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437175-5 fall under?
The 5-1437175-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 5-1437175-5 when available in the Wire-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437175-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437175-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437175-5 have stock available?
There is no stock from authorised distributors for 5-1437175-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437175-5 often in real-time on the comparison pages.
What if I can't find stock of 5-1437175-5?
You can fill out our help required form which you can use to request a quote for 5-1437175-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.