Status: | Unknown |
---|---|
Series: | 5142 Series |
RoHS: | Unknown |
Test Connector Type A | SMD Test Tweezer |
---|---|
Test Connector Type B | BNC Plug |
Voltage Rating | 60VDC |
Current Rating | 3A |
Insulator Colour | - |
Lead Length - Metric | 1.219m |
Lead Length - Imperial | 48" |
Product Range | 5142 Series |
SVHC | No SVHC (07-Jul-2017) |
Test Lead, 1.219M, 60V, 3A | Newark Electronics |
Test Clip, SMD Test Tweezer, BNC Male, 2, 48", 20 AWG, PVC, Black, 50 C, 0.087" | Pomona Electronics 5142-K-48 | RS Americas |
TEST LEAD, 1.219M, 60V, 3A | element14 |
Where can I find additional details, specifications and documents for a 5142-K-48.?
Additional datasheets, footprints and schematics for 5142-K-48. are listed on our Part Details page. You can also find images and similar parts to 5142-K-48. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5142-K-48. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5142-K-48. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5142-K-48. fall under?
The 5142-K-48. is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 5142-K-48. when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5142-K-48. you can contact the distributor directly for product support, shipping queries etc.
Is the 5142-K-48. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5142-K-48. have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 5142-K-48..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5142-K-48. often in real-time on the comparison pages.
What if I can't find stock of 5142-K-48.?
You can fill out our help required form which you can use to request a quote for 5142-K-48. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.