Status: | Unknown |
---|---|
Series: | W6 Series |
RoHS: | Unknown |
Prices starting from US$110.55
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$147.16
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$137.77
|
17
in stock
|
Buy Now | |
Rapid Electronics
from US$142.12
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$115.00
|
17
in stock
|
Buy Now | |
Farnell
from US$140.31
|
14
in stock
|
Buy Now | |
Avnet America
from US$110.55
|
-
|
Buy Now | |
Sager
from US$156.15
|
-
|
Buy Now |
Product Range | W6 Series |
---|---|
Current Rating | 30A |
No. of Poles | 3 Pole |
Input Voltage VAC | 277V |
Interrupting Capacity | 5kA |
Trip Time | 20s |
Dielectric Strength | 1.5kV |
SVHC | No SVHC (27-Jun-2018) |
Circuit Breakers W69-X1T12-30=Cktbkr Maghyd Lev |Amp Te Connectivity 5-1423698-4 | Newark Electronics |
Circuit Breakers W69-X1T12-30=CKTBKR MAGHYD LEV | Rapid Electronics |
TE Connectivity W69-X1T12-30%3DCKTBKR MAGHYD LEVER %2310-32 | Distrelec |
MAGNETIC HYDRAULIC CKT BREAKER, 3P, 30A | Farnell |
Magnetic Hydraulic Circuit Breaker 3Pole 2500A 30A 277VAC Stud Mount | Avnet America |
Circuit Breakers W69-X1T12-30=CKTBKR,MAGHYD,LEVER,#10-32 | Sager |
Where can I find additional details, specifications and documents for a 5-1423698-4 .?
Additional datasheets, footprints and schematics for 5-1423698-4 . are listed on our Part Details page. You can also find images and similar parts to 5-1423698-4 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1423698-4 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1423698-4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1423698-4 . fall under?
The 5-1423698-4 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 5-1423698-4 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1423698-4 . you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1423698-4 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1423698-4 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-1423698-4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1423698-4 . often in real-time on the comparison pages.
What if I can't find stock of 5-1423698-4 .?
You can fill out our help required form which you can use to request a quote for 5-1423698-4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.