Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1423674-2 |
Prices starting from US$3.84
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.50
|
159
in stock
|
Buy Now | |
Newark Electronics
from US$5.60
|
159
in stock
|
Buy Now | |
Rapid Electronics
from US$5.01
|
159
in stock
|
Buy Now | |
Chip One Stop
from US$4.04
|
159
in stock
|
Buy Now | |
Avnet America
from US$3.84
|
-
|
Buy Now | |
RS Americas
from US$4.19
|
-
|
Buy Now | |
Farnell
from US$4.37
|
-
|
Buy Now |
Button Color | White, Plain, No Rate Marking |
---|---|
Circuit Function | Series Trip |
Panel Cutout | 11.2 x 10.01mm, .441 x .394in |
Earthing Switch | Without |
Trip Time at 200% | 5 – 30seconds |
Pole Configuration | 1 |
Voltage Rating AC | 250VAC |
Interrupt Capacity | 1000A @ 250VAC/50VDC |
Current Rating | 15A |
Mounting Type | Panel Mount |
Mounting Hardware Packaging | No Mounting Hardware |
Mounting Options | None |
Mounting Bushing | 9.8 x 12.6mm Long, Metal |
Actuator Type | Push to Reset |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
Circuit Breakers W54-Xa1A99C10-15=Cktbkr,therm, |Amp Te Connectivity 5-1423674-2 | Newark Electronics |
Circuit Breakers W54-XA1A99C10-15=CKTBKR THERM | Rapid Electronics |
TE Connectivity W54-XA1A99C10-15 CKTBKR THERM Circuit Br | Distrelec |
Thermal Circuit Breaker 1Pole 15A 250VAC 50VDC Panel Mount | Avnet America |
Circuit Breaker Thermal Push-to-Reset Cur-Rtg 15A 1 Pole W54 Series | TE Connectivity 5-1423674-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | W54 Series |
RoHS: | Unknown |
Product Range | W54 Series |
---|---|
Current Rating | 15A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 50V |
Voltage Rating VAC | 250V |
Circuit Breaker Mounting | Panel |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-1423674-2?
Additional datasheets, footprints and schematics for 5-1423674-2 are listed on our Part Details page. You can also find images and similar parts to 5-1423674-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1423674-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1423674-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1423674-2 fall under?
The 5-1423674-2 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 5-1423674-2 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1423674-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1423674-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1423674-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5-1423674-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1423674-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1423674-2?
You can fill out our help required form which you can use to request a quote for 5-1423674-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.