Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1423091-7 |
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Product Weight | 26g, .918oz |
Terminal Type | PCB-THT |
Contact Material | AgSnOInO |
Contact Current Class | 20 – 30A, 16A |
Contact Arrangement | 1 Form A (NO) |
Contact Current Rating (Max) | 30A |
Contact Number of Poles | 1 |
Length Class (Mechanical) | 30 – 35mm |
Product Height | .803in, 20.4mm |
Product Width | 27.4mm, 1.079in |
Width Class (Mechanical) | 25 – 30mm |
Product Length | 32.5mm, 1.281in |
Insulation Clearance Class | 2.5 – 4mm |
Height Class (Mechanical) | 25 – 30mm |
Insulation Clearance Between Contact & Coil | 3.18mm, .125in |
Coil Voltage Rating | 12VDC |
Coil Power Rating Class | 800 – 1000mW |
Insulation Initial Resistance | 1000MΩ |
Coil Resistance | 144Ω |
Contact Voltage Rating | 277VAC |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Continuous Current | 30A |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Insulation Creepage Between Contact & Coil | 6.36mm, .25in |
Contact Switching Voltage (Max) | 277VAC |
Insulation Creepage Class | 5.5 – 8mm |
Contact Limiting Breaking Current | 30A |
Contact Limiting Short-Time Current | 30A |
Coil Power Rating DC | 1000mW |
Contact Limiting Making Current | 30A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, DC |
Contact Switching Load (Min) | 1000mA @ 5V |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tray, Bundle |
実装方法 | Tray, Bundle |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTIII |
T9A Series 1000mW Standard, Monostable, DC Power Relay | Future Electronics |
POWER RELAY 12V 30A 1NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a 5-1423091-7?
Additional datasheets, footprints and schematics for 5-1423091-7 are listed on our Part Details page. You can also find images and similar parts to 5-1423091-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1423091-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1423091-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1423091-7 fall under?
The 5-1423091-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1423091-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1423091-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1423091-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1423091-7 have stock available?
Authorised distributors including Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for 5-1423091-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1423091-7 often in real-time on the comparison pages.
What if I can't find stock of 5-1423091-7?
You can fill out our help required form which you can use to request a quote for 5-1423091-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.