Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
OSA-SS-212DM3.000,
5-1419124-6 |
Insulation Special Features | 7000V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Product Weight | 13g, .459oz |
Contact Material | AgNi90/10 |
Contact Current Class | 16A, 2 – 5A |
Terminal Type | PCB-THT |
Contact Number of Poles | 2 |
Contact Arrangement | 2 Form A (NO) |
Contact Current Rating (Max) | 3A |
Height Class (Mechanical) | 20 – 25mm |
Insulation Clearance Class | 5 – 8mm |
Width Class (Mechanical) | 12 – 16mm |
Product Height | 24.8mm, .976in |
Insulation Clearance Between Contact & Coil | .276in, 7mm |
Product Width | .508in, 12.9mm |
Product Length | 24.4mm, .961in |
Length Class (Mechanical) | 20 – 25mm |
Coil Resistance | 270Ω |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Switching Load (Min) | 100mA @ 5V |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Contact Switching Voltage (Max) | 30VDC, 240VAC |
Coil Power Rating Class | 500 – 600mW |
Insulation Creepage Class | 5.5 – 8mm |
Contact Limiting Making Current | 3A |
Contact Limiting Breaking Current | 3A |
Contact Limiting Continuous Current | 3A |
Insulation Creepage Between Contact & Coil | .276in, 7mm |
Contact Limiting Short-Time Current | 3A |
Coil Power Rating DC | 540mW |
Coil Magnetic System | Monostable, DC |
Coil Special Features | UL Coil Insulation Class A |
Insulation Initial Resistance | 1000MΩ |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Voltage Rating | 12VDC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Voltage Rating | 240VAC |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 140°F, 60°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTII |
Osa-Ss-212Dm3,000 |Amp Te Connectivity 5-1419124-6 | Newark Electronics |
RELAY, DPST-NO, 125VAC, 30VDC, 3A | element14 |
TE Connectivity PCB Power Relay OSA 2NO 3A DC 12V 270Ohm | Distrelec |
APPLIANCE MINIATURE PCB RELAYS | TTI Europe |
Electromechanical Relay DPST-NO 3A 12VDC 270Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5-1419124-6?
Additional datasheets, footprints and schematics for 5-1419124-6 are listed on our Part Details page. You can also find images and similar parts to 5-1419124-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1419124-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1419124-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1419124-6 fall under?
The 5-1419124-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1419124-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1419124-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1419124-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1419124-6 have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec, TTI Europe and Farnell have stock available or on a lead time for 5-1419124-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1419124-6 often in real-time on the comparison pages.
What if I can't find stock of 5-1419124-6?
You can fill out our help required form which you can use to request a quote for 5-1419124-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.