Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | SR6V6K24 |
Prices starting from US$19.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.70
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$27.32
|
566
in stock
|
Buy Now | |
Rapid Electronics
from US$21.81
|
566
in stock
|
Buy Now | |
Chip One Stop
from US$21.70
|
566
in stock
|
Buy Now | |
Distrelec
from US$19.61
|
566
in stock
|
Buy Now | |
Farnell
from US$23.84
|
454
in stock
|
Buy Now | |
TE Store
from US$51.00
|
217
in stock
|
Buy Now | |
Sager
from US$19.14
|
195
in stock
|
Buy Now | |
Avnet America
from US$20.00
|
-
|
Buy Now | |
TTI Europe
from US$22.37
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 1.058oz, 30g |
---|---|
Contact Plating Material | Gold Flash |
Terminal Type | PCB-THT |
Contact Number of Poles | 6 |
Contact Current Class | 5 – 10A |
Contact Arrangement | 4 Form A (NO) + 2 Form B (NC) |
Contact Current Rating (Max) | 8A |
Contact Special Features | Force Guided Contacts |
Contact Material | AgSnO2 |
Product Height | 16.5mm, .65in |
Product Length | 2.167in, 55mm |
Insulation Clearance Between Contact & Coil | 5.5mm, .217in |
Product Width | 16.51mm, .65in |
Height Class (Mechanical) | 16 – 20mm |
Length Class (Mechanical) | 50 – 60mm |
Width Class (Mechanical) | 16 – 20mm |
Insulation Clearance Class | 5 – 8mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Insulation Creepage Class | 3 – 5.5mm |
Contact Limiting Continuous Current | 8A |
Coil Power Rating DC | 800mW |
Contact Limiting Breaking Current | 8A |
Insulation Creepage Between Contact & Coil | 5.5mm, .217in |
Coil Power Rating Class | 600 – 800mW |
Contact Limiting Short-Time Current | 8A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Limiting Making Current | 8A |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Resistance | 720Ω |
Insulation Initial Dielectric Between Adjacent Contacts | 3000Vrms |
Coil Current | 33.333A |
Contact Switching Load (Min) | 10mA @ 5V |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
Comment | Well suited for emergency shut-off, machine control, elevator and escalator control, light barrier control |
Packaging Method | Box & Tube, Tube |
実装方法 | Tube, Box & Tube |
Power Relay Type | Force-Guided |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | -25 – 70°C |
Safety Relays 4 No + 2 Nc 24Vdc |Amp Te Connectivity 5-1415539-2 | Newark Electronics |
Safety Relays 4 NO + 2 NC 24VDC | Rapid Electronics |
TE Connectivity SR6V6K24 Safety Relay 6PST Momentary 0.0 | Distrelec |
OTHER RELAY ACCESSORIES | Farnell |
SR6V6K24 Power Relay Type: Force-Guided Coil Power Rating DC: 800 mW Coil Resistance: 720 Ω Coil Voltage Rating: 24 VDC Contact Arrangement: 4 Form A (NO) + 2 Form B (NC) Force-Guided 800 mW 720 Ω 24 VDC | Force Guided Relay With 6 Contact | Part Number: 5-1415539-2 | Internal Number: 5-1415539-2 | Alias Number: SR6V6K24 | TE Connectivity | TE Store |
Schrack Force Guided Power Safety Relay | RS |
SCR5-1415539-2 | Avnet America |
FORCE GUIDED RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 5-1415539-2?
Additional datasheets, footprints and schematics for 5-1415539-2 are listed on our Part Details page. You can also find images and similar parts to 5-1415539-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1415539-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1415539-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1415539-2 fall under?
The 5-1415539-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1415539-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1415539-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1415539-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1415539-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-1415539-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1415539-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1415539-2?
You can fill out our help required form which you can use to request a quote for 5-1415539-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.