Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 12.7mm |
Forward Current If | 20mA |
Luminous Intensity | 50mcd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Bezel Diameter | 17mm |
Bulb Size | 10mm |
External Diameter | 17mm |
External Length / Height | 38.5mm |
Fixing Hole Diameter | 12.7mm |
Forward Current If Max | 20mA |
Forward Voltage | 24V |
Forward Voltage VF Max | 24V |
LED / Lamp Size | 10mm |
Length Behind Bezel | 26.5mm |
Luminous Intensity Typ | 40mcd |
Material | Brass Bright Nickle plated |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Panel Thickness Max | 8mm |
Peak Wavelength | 590nm |
Supply Voltage V DC | 24V |
Voltage Rating V DC | 24V |
Voltage Vf Typ | 24VDC |
Wavelength Typ | 590nm |
12.7mm yellow LED bright nickel,24Vdc | RS |
MARL LED IndicatorSoldering Lugs Fixed Yellow DC 24V | Distrelec |
Panel Mount Indicator, Led, 12.7Mm, Yellow, 24V | Newark Electronics |
LED INDICATOR, 24VDC, YELLOW | element14 |
Where can I find additional details, specifications and documents for a 514-111-22?
Additional datasheets, footprints and schematics for 514-111-22 are listed on our Part Details page. You can also find images and similar parts to 514-111-22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 514-111-22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 514-111-22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 514-111-22 fall under?
The 514-111-22 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 514-111-22 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 514-111-22 you can contact the distributor directly for product support, shipping queries etc.
Is the 514-111-22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 514-111-22 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 514-111-22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 514-111-22 often in real-time on the comparison pages.
What if I can't find stock of 514-111-22?
You can fill out our help required form which you can use to request a quote for 514-111-22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.