Status: | Unknown |
---|---|
Series: | 140-Y Series |
RoHS: | Unknown |
Prices starting from US$5.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$57.01
|
21
in stock
|
Buy Now | |
RS Americas
from US$7.65
|
1,773
in stock
|
Buy Now | |
Rapid Electronics
from US$9.03
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$6.65
|
472
in stock
|
Buy Now | |
element14
from US$5.83
|
472
in stock
|
Buy Now | |
Farnell
from US$7.74
|
472
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
No. of Rows | 2 Row |
---|---|
No. of Positions | 5Positions |
Wire Size AWG Min | - |
Wire Size AWG Max | 16AWG |
Pitch Spacing | 9.53mm |
Rated Current | 15A |
Rated Voltage | 250V |
Product Range | 140-Y Series |
Conn Term Strip Barrier 5 0.375in DblRow 16AWG(Max) Series140 15A 250V | Cinch 5140 | RS Americas |
Terminal Block, Barrier, 5 Position, 16Awg | Newark Electronics |
TERMINAL BLOCK, BARRIER, 5 POSITION, 16AWG | element14 |
Status: | Unknown |
---|---|
Series: | Zipper Bags |
RoHS: | Unknown |
Bag Type | Tool |
---|---|
Bag Material | Canvas |
External Height - Imperial | 7" |
External Height - Metric | 177.8mm |
External Width - Imperial | 1" |
External Width - Metric | 25.4mm |
External Depth - Imperial | 12.5" |
External Depth - Metric | 317.5mm |
Product Range | Zipper Bags |
SVHC | No SVHC (07-Jul-2017) |
Enclosure Material | Canvas |
4 - Pack of Zipper Bags Olive / Orange / | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 5-140?
Additional datasheets, footprints and schematics for 5-140 are listed on our Part Details page. You can also find images and similar parts to 5-140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-140 fall under?
The 5-140 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5-140 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-140 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-140 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5-140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-140 often in real-time on the comparison pages.
What if I can't find stock of 5-140?
You can fill out our help required form which you can use to request a quote for 5-140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.