Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Height | 0.07" |
---|---|
External Diameter | 0.365" |
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Accessory Type | Transistor Mount |
For Use With | TO-5 Transistors |
RoHS Compliant | Yes |
514 Series, TO-5 Mount Nylon Perm-O-Pad | Future Electronics |
Transistor Mount, 0.365Mm, Nylon 6.6 | Newark Electronics |
PERM-O-PADS, Round, TO-5 Mount, 4 Lead, 0.365 OD, 0.07 Thick, Nylon, White | Bivar Inc. 514-070 | RS Americas |
Where can I find additional details, specifications and documents for a 514-070?
Additional datasheets, footprints and schematics for 514-070 are listed on our Part Details page. You can also find images and similar parts to 514-070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 514-070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 514-070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 514-070 fall under?
The 514-070 is listed under Optoelectronics & Displays > LED Products > LED Spacers.
Can I view similar or alternative parts?
You can view similar parts to 514-070 when available in the LED Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 514-070 you can contact the distributor directly for product support, shipping queries etc.
Is the 514-070 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 514-070 have stock available?
Authorised distributors including Future Electronics, Newark Electronics and RS Americas have stock available or on a lead time for 514-070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 514-070 often in real-time on the comparison pages.
What if I can't find stock of 514-070?
You can fill out our help required form which you can use to request a quote for 514-070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.