Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23003B 44B110 |
Prices starting from US$258.33
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$348.08
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$416.20
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$310.32
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$307.00
|
2
in stock
|
Buy Now | |
Avnet America
from US$258.33
|
-
|
Buy Now | |
RS Americas
from US$307.10
|
-
|
Buy Now | |
TE Store
from US$548.48
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 1.058oz, 30g |
---|---|
Contact Current Rating | 2A |
Contact Current Class | 0 – 2 A |
Contact Plating Material | Gold Flash |
Terminal Type | Plug-In, Solder |
Contact Material | Nickel |
Contact Arrangement | 4 Form C (CO) |
Contact Number of Poles | 4 |
Length | 30mm, 1.181in |
Width Class (Mechanical) | 16 – 20 mm |
Length Class (Mechanical) | 25 – 30 mm |
Height | 30mm, 1.181in |
Width | .3in, 19mm |
Height Class (Mechanical) | 25 – 30 mm |
Coil Resistance | 2400Ω |
Input Voltage | 150VDC, 125VAC |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Limiting Making Current | 2A |
Coil Type | Bistable |
Contact Switching Voltage (Max) | 125VAC, 150VDC |
Insulation Initial Resistance | 10000000MΩ |
Contact Limiting Breaking Current | 2A |
Contact Limiting Continuous Current | 2A |
Coil Power Rating Class | 1 – 1.5 W |
Coil Magnetic System | Bistable, 2 Coils, Polarized |
Coil Power Rating (DC) | 288mW |
Actuating System | AC/DC |
Power Consumption | 1500mW |
Coil Voltage Rating | 48VAC, 60VDC |
Contact Voltage Rating | 125VAC, 150VDC |
Insulation Initial Dielectric Between Adjacent Contacts | 500Vrms |
Contact Limiting Short-Time Current | 2A |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Box & Carton |
Relay Type | Cradle P Relay V23003 |
Product Type | Relay |
Relay Style | Cradle P Relay |
Termination Type | Solder Terminals |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -40 – 70°C |
V23003B 44B110 |Amp Te Connectivity 5-1393817-4 | Newark Electronics |
Low Signal Relays-PCB V23003B 44B110 | Rapid Electronics |
TE Connectivity V23003B 44B110 Power/Signal Relay 4 Form | Distrelec |
Electromechanical Relay 4PDT 2A 60VDC 2.4KOhm Socket | Avnet America |
Relay, V23003B 44B110 | TE Connectivity 5-1393817-4 | RS Americas |
Special Order: V23003B 44B110 Cradle P/w Signal Relay V23003 | Part Number: 5-1393817-4 | Internal Number: 5-1393817-4 | Alias Number: V23003B 44B110 | TE Connectivity | TE Store |
Low Signal Relays - PCB | Sager |
Where can I find additional details, specifications and documents for a 5-1393817-4?
Additional datasheets, footprints and schematics for 5-1393817-4 are listed on our Part Details page. You can also find images and similar parts to 5-1393817-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393817-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393817-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393817-4 fall under?
The 5-1393817-4 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1393817-4 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393817-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393817-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393817-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5-1393817-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393817-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1393817-4?
You can fill out our help required form which you can use to request a quote for 5-1393817-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.