Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1393243-3 |
Prices starting from US$3.89
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.59
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$9.09
|
115
in stock
|
Buy Now | |
Rapid Electronics
from US$8.05
|
115
in stock
|
Buy Now | |
Chip One Stop
from US$7.27
|
115
in stock
|
Buy Now | |
Conrad
from US$7.00
|
30
in stock
|
Buy Now | |
Avnet America
from US$4.80
|
-
|
Buy Now | |
Boersig
from US$4.75
|
-
|
Buy Now | |
TTI Europe
from US$3.89
|
-
|
Buy Now | |
Farnell
from US$7.38
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .459oz, 13g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Current Class | 5 – 10A, 16A |
Contact Number of Poles | 2 |
Contact Current Rating (Max) | 8A |
Terminal Type | PCB-THT |
Contact Material | AgNi90/10 |
Contact Arrangement | 2 Form C (CO) |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Width | 12.7mm, .5in |
Product Length | 29mm, 1.142in |
Insulation Creepage Class | 8mm |
Contact Switching Voltage (Max) | 400VAC |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Contact Limiting Short-Time Current | 8A |
Contact Limiting Making Current | 15A |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Power Rating DC | 655mW |
Contact Limiting Continuous Current | 8A |
Coil Resistance | 55Ω |
Coil Voltage Rating | 6VDC |
Coil Magnetic System | Bistable, 2 Coils |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Breaking Current | 8A |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tube |
実装方法 | Tube |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Ambient Temperature Class | 70 – 85°C |
Power/Signal Relay, 2 Form C, Dpdt, Latched |Amp Te Connectivity 5-1393243-3 | Newark Electronics |
Power/Signal Relay 2 Form C DPDT Latched | Rapid Electronics |
TE Connectivity - Schrack Power Relay, RT, 2CO, DC, 6V | Distrelec |
Applications: Battery-operated devices or applications with a "memory function" (e.g. in case of power failure). Coil control: Activate 2 windings +A3/-A2, reset +A3/-A1. | Conrad |
Electromechanical Relay DPDT 15A 6VDC 55Ohm Through Hole | Avnet America |
POWER RELAY 6V 8A 2CO THT BI | TTI Europe |
General Purpose Relays RT424F06 | Sager |
Where can I find additional details, specifications and documents for a 5-1393243-3?
Additional datasheets, footprints and schematics for 5-1393243-3 are listed on our Part Details page. You can also find images and similar parts to 5-1393243-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393243-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393243-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393243-3 fall under?
The 5-1393243-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1393243-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393243-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393243-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393243-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Conrad have stock available or on a lead time for 5-1393243-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393243-3 often in real-time on the comparison pages.
What if I can't find stock of 5-1393243-3?
You can fill out our help required form which you can use to request a quote for 5-1393243-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.