Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1393211-7,
T92-P7A22-120 |
Prices starting from US$7.66
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$17.18
|
2,107
in stock
|
Buy Now | |
Heilind Electronics
from US$10.17
|
4,296
in stock
|
Buy Now | |
Newark Electronics
from US$22.17
|
2,107
in stock
|
Buy Now | |
Rapid Electronics
from US$19.37
|
2,107
in stock
|
Buy Now | |
Chip One Stop
from US$10.20
|
2,107
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.17
|
1,002
in stock
|
Buy Now | |
Sager
from US$13.50
|
686
in stock
|
Buy Now | |
RS Americas
from US$20.23
|
138
in stock
|
Buy Now | |
Avnet America
from US$7.66
|
42
in stock
|
Buy Now | |
Future Electronics
from US$11.78
|
6
in stock
|
Buy Now | |
RS
from US$26.74
|
-
|
Buy Now | |
TTI Europe
from US$13.96
|
-
|
Buy Now | |
Farnell
from US$21.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Product Weight | 86g, 3.034oz |
Contact Current Class | 20 – 30A, 16A |
Terminal Type | Quick Connect |
Contact Material | AgCdO |
Contact Current Rating (Max) | 30A |
Contact Arrangement | 2 Form A (NO) |
Contact Number of Poles | 2 |
Insulation Clearance Between Contact & Coil | .315in, 8mm |
Insulation Clearance Class | 5 – 8mm |
Product Height | 1.039in, 26.4mm |
Height Class (Mechanical) | 25 – 30mm |
Product Length | 52.1mm, 2.051in |
Product Width | 34.5mm, 1.359in |
Width Class (Mechanical) | 30 – 40mm |
Length Class (Mechanical) | 50 – 60mm |
Contact Switching Voltage (Max) | 600VAC |
Contact Voltage Rating | 277VAC |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Power Rating Class | 3 – 4VA |
Insulation Creepage Between Contact & Coil | 9.5mm, .374in |
Insulation Initial Dielectric Between Adjacent Contacts | 2000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Switching Load (Min) | 500mA @ 12V |
Contact Limiting Short-Time Current | 30A |
Contact Limiting Continuous Current | 40A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Resistance | 9550Ω |
Contact Limiting Making Current | 40A |
Coil Magnetic System | Monostable, AC |
Insulation Creepage Class | 8mm |
Coil Power Rating AC | 4VA |
Coil Voltage Rating | 120VAC |
Contact Limiting Breaking Current | 40A |
Insulation Initial Resistance | 1000MΩ |
Relay Mounting Type | Panel Mount, Flange Mount |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 65°C, 149°F |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
T92P7A22-120 | Heilind Electronics |
General Purpose Relays Dpst-No Pnl Mt 120Ac |Amp Te Connectivity 5-1393211-7 | Newark Electronics |
General Purpose Relays DPST-NO PNL MT 120AC | Rapid Electronics |
TE Connectivity T92P7A22-120 Power/Signal Relay 2 Form A | Distrelec |
Relay, General Purpose, DPST, 30A, 277VAC, Quick Connect, T92P7A22-120 | TE Connectivity 5-1393211-7 | RS Americas |
Electromechanical Relay DPST-NO 40A 110/120VAC 950Ohm Flange Mount | Avnet America |
T92 Series 30 A DPST (2 Form A) 120 VAC Flange Mount General Purpose Power Relay | Future Electronics |
POWER RELAY 120AC 30A 2NO QCT | TTI Europe |
Electromechanical Relay DPST-NO 30A 110/120VAC 950Ohm Flange Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5-1393211-7?
Additional datasheets, footprints and schematics for 5-1393211-7 are listed on our Part Details page. You can also find images and similar parts to 5-1393211-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393211-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393211-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393211-7 fall under?
The 5-1393211-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1393211-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393211-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393211-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393211-7 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5-1393211-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393211-7 often in real-time on the comparison pages.
What if I can't find stock of 5-1393211-7?
You can fill out our help required form which you can use to request a quote for 5-1393211-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.