Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1393144-5 |
Prices starting from US$10.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.05
|
No stock
|
Buy Now | |
Rapid Electronics
from US$12.85
|
290
in stock
|
Buy Now | |
Chip One Stop
from US$10.50
|
290
in stock
|
Buy Now | |
Sager
from US$11.68
|
15
in stock
|
Buy Now | |
Distrelec
from US$16.75
|
10
in stock
|
Buy Now | |
Heilind Electronics
from US$15.04
|
1
in stock
|
Buy Now | |
Future Electronics
from US$14.27
|
-
|
Buy Now | |
Avnet America
from US$10.68
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 1.799oz, 51g |
---|---|
Contact Current Class | 16A, 10 – 20A |
Contact Arrangement | 2 Form C (CO) |
Terminal Type | Quick Connect, Solder |
Contact Material | AgCdO |
Contact Current Rating (Max) | 15A |
Contact Number of Poles | 2 |
Width Class (Mechanical) | 20 – 25mm |
Product Length | 1.111in, 28.2mm |
Product Width | 21.8mm, .858in |
Length Class (Mechanical) | 25 – 30mm |
Product Height | 1.374in, 34.9mm |
Height Class (Mechanical) | 30 – 40mm |
Coil Voltage Rating | 12VDC |
Coil Power Rating Class | 800 – 1000mW |
Insulation Initial Resistance | 1000MΩ |
Insulation Initial Dielectric Between Coil & Contact Class | 1000 – 1500V |
Coil Resistance | 160Ω |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Insulation Initial Dielectric Between Adjacent Contacts | 1500Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 1500V, 1500Vrms |
Coil Special Features | UL Coil Insulation Class B |
Actuating System | DC |
Contact Limiting Making Current | 10A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Breaking Current | 10A |
Contact Voltage Rating | 120VAC |
Coil Power Rating DC | 900mW |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Socket |
Packaging Method | Tray |
実装方法 | Tray |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -45 – 70°C |
General Purpose Relays DPDT SOCKET MT 12VDC | Rapid Electronics |
TE Connectivity PCB Power Relay K10 2CO 10A DC 12V 160Ohm | Distrelec |
K10P-11D15-12=K10/K20 | Heilind Electronics |
K10 Series 15 A DPDT 12 VDC Socket Mount Miniature General Purpose Power Relay | Future Electronics |
Electromechanical Relay DPDT 15A 12VDC 160Ohm Socket | Avnet America |
GENERAL PURPOSE RELAY | Richardson RFPD |
General Purpose Relay DPDT 120VAC 12VDC Quick Connect Socket Mount Tray | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5-1393144-5?
Additional datasheets, footprints and schematics for 5-1393144-5 are listed on our Part Details page. You can also find images and similar parts to 5-1393144-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393144-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393144-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393144-5 fall under?
The 5-1393144-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1393144-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393144-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393144-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393144-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Sager, Distrelec and Heilind Electronics have stock available or on a lead time for 5-1393144-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393144-5 often in real-time on the comparison pages.
What if I can't find stock of 5-1393144-5?
You can fill out our help required form which you can use to request a quote for 5-1393144-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.