Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.24
Bag Type | Tool |
---|---|
Bag Material | Canvas |
External Height - Imperial | 7" |
External Height - Metric | 178mm |
External Width - Imperial | 4.25" |
External Width - Metric | 108mm |
External Depth - Imperial | 12.5" |
External Depth - Metric | 318mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Zipper Bag, 12-1/2 in. L x 7 in. H, Canvas | Carlton-Bates |
Canvas Zipper Bag, Natural,12.5x7" (318x178mm),0.12Lb(54g),Canvas Tool Bag Series | Klein Tools 5139 | RS Americas |
Zipper Bag, Canvas Tool Pouch 12.5 x 7 x | RS |
Tool Bag, Zipper, 0.19Lb | Newark Electronics |
TOOL BAG, ZIPPER, 0.19LB | element14 |
ZIPPER BAG, CANVAS, NATURAL | Farnell |
Where can I find additional details, specifications and documents for a 5139?
Additional datasheets, footprints and schematics for 5139 are listed on our Part Details page. You can also find images and similar parts to 5139 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5139 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5139 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5139 fall under?
The 5139 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 5139 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5139 you can contact the distributor directly for product support, shipping queries etc.
Is the 5139 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5139 have stock available?
Authorised distributors including Carlton-Bates, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 5139.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5139 often in real-time on the comparison pages.
What if I can't find stock of 5139?
You can fill out our help required form which you can use to request a quote for 5139 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.