Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.84
|
14,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
14,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
14,400
in stock
|
Buy Now | |
Farnell
from US$0.91
|
12,150
in stock
|
Buy Now | |
TE Store
from US$0.93
|
1,621
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | .8µm, 31.496µin |
Contact Current Rating (Max) | 2.5A |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .8µm, 31.49µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Pre-Tin |
Contact Shape & Form | Square |
Connector Length | .49in, 12.5mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 66 GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
PCB Mount Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 450 |
Packaging Method | Tape |
実装方法 | Tape |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.8mm, .11in |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Headers&Wire Housings 2.5 SMC HDR 4P WHITE | Rapid Electronics |
TE Connectivity 2.5 SMC HDR 4POS WHITE TAPE Board Connec | Distrelec |
PIN HEADERS | Farnell |
2.5 SMC HDR 4POS WHITE TAPE PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 5-1376492-4 | Internal Number: 5-1376492-4 | TE Connectivity | TE Store |
2.5 Smc Hdr 4Pos White Tape |Amp Te Connectivity 5-1376492-4 | Newark Electronics |
Conn Shrouded Header HDR 4 POS 2.5mm Solder ST Thru-Hole Tape | Avnet America |
Where can I find additional details, specifications and documents for a 5-1376492-4?
Additional datasheets, footprints and schematics for 5-1376492-4 are listed on our Part Details page. You can also find images and similar parts to 5-1376492-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1376492-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1376492-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1376492-4 fall under?
The 5-1376492-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-1376492-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1376492-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1376492-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1376492-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 5-1376492-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1376492-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1376492-4?
You can fill out our help required form which you can use to request a quote for 5-1376492-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.