Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
-
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
element14
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Signal Positions | 3 |
Number of Sections | 1 |
Number of Rows | 1 |
Number of Positions | 3 |
Tab Width | .025in, .63mm |
Tab Thickness | .025in, .63mm |
Interface Plating | Tin (Sn) |
Profile Height from PCB | .232in, 5.9mm |
PCB Thickness (Recommended) | .031in |
Length | .402in, 10.2mm |
PCB 厚 (推奨) | .8mm |
Width | 14mm, .551in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 14VDC |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention Type | Boardlock |
Locking Interface | With |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Mounting Orientation | Horizontal/90° |
Mounting Holes | Without |
Circuit Application | Signal |
Packaging Quantity | 600 |
Packaging Type | Loose Piece |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 120°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F, 230°F, 248°F, 110°C |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Conn, R/A Hdr, 3Pos, Solder Rohs Compliant: Yes |Amp Te Connectivity 5-1355730-1 | Newark Electronics |
3 Position/Circuit Through Hole MQS Header | Future Electronics |
Conn Micro Quadlok Interconnection HDR 3 POS 2.54mm Solder RA Thru-Hole | Avnet America |
AUTOMOTIVE CONN, R/A HDR, 3POS, SOLDER | element14 |
MQS PIN HEADER 3P | TTI Europe |
Where can I find additional details, specifications and documents for a 5-1355730-1?
Additional datasheets, footprints and schematics for 5-1355730-1 are listed on our Part Details page. You can also find images and similar parts to 5-1355730-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1355730-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1355730-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1355730-1 fall under?
The 5-1355730-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 5-1355730-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1355730-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1355730-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1355730-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for 5-1355730-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1355730-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1355730-1?
You can fill out our help required form which you can use to request a quote for 5-1355730-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.