Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
513319-000,
1194033-7 |
Plating Material | Nickel |
---|---|
Panel Gasket | Without |
Mating Retention | With |
Mating Retention Type | Jackscrew |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Mating Hardware | Quick Disconnect |
Option | With Cable Clamp and With Ears On Shell |
Packaging Method | Package |
Shell Size | 50.8 [2] |
Connector & Contact Terminates To | Wire & Cable |
Boxmount | No |
Housing Type | EME Mount |
Connector Style | Plug |
Product Type | Connector Shell Assembly |
Rack & Panel Connectors Mtc100Q-Sh2-P22 |Raychem Te Connectivity 513319-000 | Newark Electronics |
MTC100Q-SH2-P22 | TE Connectivity 513319-000 | RS Americas |
Rack & Panel Connectors MTC100Q-SH2-P22 | Sager |
Conn MTC Modular Connector PL Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 513319-000?
Additional datasheets, footprints and schematics for 513319-000 are listed on our Part Details page. You can also find images and similar parts to 513319-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 513319-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 513319-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 513319-000 fall under?
The 513319-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 513319-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 513319-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 513319-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 513319-000 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Sager and Avnet America have stock available or on a lead time for 513319-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 513319-000 often in real-time on the comparison pages.
What if I can't find stock of 513319-000?
You can fill out our help required form which you can use to request a quote for 513319-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.