Status: | Unknown |
---|---|
Series: | 5130 Series |
RoHS: | Unknown |
Prices starting from US$14.78
Capacitance | 0.1µF |
---|---|
Voltage Rating | 250VAC |
Filter Type | IEC Mains |
Current Rating | 16A |
Filter Terminals | Quick Connect |
Inductance Min | 600µH |
Leakage Current Max | 500µA |
Product Range | 5130 Series |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Panel Mount |
Contact Termination | Quick Connect |
Gender | Plug |
Plug Type | IEC 60320 C14 |
5130 Connector Filter C20 16A Std/Carton Box |Schurter 5130.1100 | Newark Electronics |
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange | Future Electronics |
5130 APPLIANCE INLET FILTER 16A | Avnet America |
PEM w/Filter, IEC, C20,250VAC,16A, Rear Panel Mt-Screw,6.3 QC, Std, X1 100nF, IP40,PC1 | Schurter 5130.1100 | RS Americas |
INLET FILTER, IEC, SCREW, 16A UL | element14 |
AC Power Entry Modules SCREW-ON QC 16A STD. REAR MNT. X1 | Sager |
Where can I find additional details, specifications and documents for a 5130.1100?
Additional datasheets, footprints and schematics for 5130.1100 are listed on our Part Details page. You can also find images and similar parts to 5130.1100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5130.1100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5130.1100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5130.1100 fall under?
The 5130.1100 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 5130.1100 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5130.1100 you can contact the distributor directly for product support, shipping queries etc.
Is the 5130.1100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5130.1100 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 5130.1100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5130.1100 often in real-time on the comparison pages.
What if I can't find stock of 5130.1100?
You can fill out our help required form which you can use to request a quote for 5130.1100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.