Status: | Unknown |
---|---|
Series: | 5130 Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 250VAC |
Filter Type | IEC Mains |
Current Rating | 16A |
Filter Terminals | Quick Connect |
Inductance Min | 600µH |
Leakage Current Max | 5µA |
Product Range | 5130 Series |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Panel Mount |
Contact Termination | Quick Connect |
Contact Termination Type | Quick Connect |
Gender | Plug |
5130 Kombisteckerfilt C20 16A M5/Carton Box |Schurter 5130.0300.21 | Newark Electronics |
5130 APPLIANCE INLET FILTER 16A V-LOCK | Avnet America |
PEM w/Filter, IEC, C20,250VAC,16A, Frt Pnl-Scrw/Rvt, QC, Med, X1 100nF, IP40,PC1,V-Lock | Schurter 5130.0300.21 | RS Americas |
AC Power Entry Modules 5130 Connector Filter C20 16A M5 | Sager |
Where can I find additional details, specifications and documents for a 5130.0300.21?
Additional datasheets, footprints and schematics for 5130.0300.21 are listed on our Part Details page. You can also find images and similar parts to 5130.0300.21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5130.0300.21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5130.0300.21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5130.0300.21 fall under?
The 5130.0300.21 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 5130.0300.21 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5130.0300.21 you can contact the distributor directly for product support, shipping queries etc.
Is the 5130.0300.21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5130.0300.21 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 5130.0300.21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5130.0300.21 often in real-time on the comparison pages.
What if I can't find stock of 5130.0300.21?
You can fill out our help required form which you can use to request a quote for 5130.0300.21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.