Status: | Unknown |
---|---|
Series: | EREM Series |
RoHS: | Unknown |
Prices starting from US$83.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$92.71
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$89.07
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$90.17
|
2
in stock
|
Buy Now | |
element14
from US$95.27
|
2
in stock
|
Buy Now | |
Distrelec
from US$83.26
|
2
in stock
|
Buy Now | |
Farnell
from US$88.40
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$89.72
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Cutter Type | Side |
---|---|
Overall Length | 115mm |
Cut Type | Semi Flush |
Cutting Capacity Max | 1.6mm |
Cutting Edge Hardness | 65° |
Product Range | EREM Series |
SVHC | No SVHC (15-Jun-2015) |
Copper Wire Cutting Capacity | 1.6mm |
Edge Finish / Profile | Semi Flush |
Jaw Length | 12mm |
Length | 115mm |
Erem Series 500 Medium 512E 115mm Oval Burnished Head Side Cutter - Semi Flush | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
PLIER 512E | RS |
Cutter, Side, Semi Flush, 115Mm | Newark Electronics |
Pliers | Transfer Multisort Elektronik |
CUTTER, SIDE, SEMI FLUSH, 115MM | element14 |
Weller Erem Side Cutter, Oval, Burnished Head, Semi Flush, 115mm | Distrelec |
EREM Seitenschneider0222039600 | Boersig |
Where can I find additional details, specifications and documents for a 512E?
Additional datasheets, footprints and schematics for 512E are listed on our Part Details page. You can also find images and similar parts to 512E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 512E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 512E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 512E fall under?
The 512E is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 512E when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 512E you can contact the distributor directly for product support, shipping queries etc.
Is the 512E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 512E have stock available?
Authorised distributors including RS, Newark Electronics, Transfer Multisort Elektronik, element14 and Distrelec have stock available or on a lead time for 512E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 512E often in real-time on the comparison pages.
What if I can't find stock of 512E?
You can fill out our help required form which you can use to request a quote for 512E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.