Status: | Unknown |
---|---|
Series: | Easy-On 51281 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
24,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
27,000
in stock
|
Buy Now | |
CoreStaff
from US$0.18
|
13,188
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
2,470
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
2,469
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,367
in stock
|
Buy Now | |
Distrelec
from US$0.83
|
807
in stock
|
Buy Now | |
element14
from US$0.27
|
-
|
Buy Now | |
Farnell
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | Easy-On 51281 Series |
Contact Termination Type | Surface Mount |
Contact Position | Top Bottom |
No. of Rows | 1 Row |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (15-Jan-2019) |
0.5 FPC Non-ZIF 6Ckt EmbsTp Pkg | RS |
Easy On FFC FPC, Dual Contact Style, 1.2mm Mated Height, 6 Circuits, Gold | Molex Incorporated 51281-0694 | RS Americas |
Connector: FFC/FPC | Transfer Multisort Elektronik |
Connector, Ffc/Fpc, 6Pos, 1Row, 0.5Mm | Newark Electronics |
Molex FFC / FPC Connector, Poles - 6, 50V, 500mA, Right Angle | Distrelec |
CONNECTOR, FFC/FPC, 6POS, 1ROW, 0.5MM | Farnell |
Conn FPC Connector SKT 6 POS 0.5mm Solder RA SMD Embossed T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 51281-0694?
Additional datasheets, footprints and schematics for 51281-0694 are listed on our Part Details page. You can also find images and similar parts to 51281-0694 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51281-0694 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51281-0694 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51281-0694 fall under?
The 51281-0694 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 51281-0694 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51281-0694 you can contact the distributor directly for product support, shipping queries etc.
Is the 51281-0694 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51281-0694 have stock available?
Authorised distributors including Chip One Stop, RS, CoreStaff, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 51281-0694.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51281-0694 often in real-time on the comparison pages.
What if I can't find stock of 51281-0694?
You can fill out our help required form which you can use to request a quote for 51281-0694 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.