Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
666
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
2,947
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
884
in stock
|
Buy Now | |
element14
from US$0.31
|
602
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
302
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$97.95
|
-
|
Buy Now | |
Carlton-Bates
from US$0.30
|
-
|
Buy Now | |
Sager
from US$0.15
|
-
|
Buy Now |
Product Range | - |
---|---|
Connector Colour | Blue |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 1.6mm |
Contact Material | Phosphor Bronze |
Contact Plating | Silver Plated Contacts |
PCB TEST PT,BLUE,TH,AG | Heilind Electronics |
TEST POINT, PCB, BLUE, THROUGH HOLE | Farnell |
Test Point, Pcb, Blue, Through Hole | Newark Electronics |
Blue Color Snap-Fit Silver Plate 0.063 inch Diameter Test Point | Future Electronics |
Test Point | Carlton-Bates |
Test Plugs & Test Jacks .445 BLUE TEST POINT | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | Leather |
---|---|
External Height | 10" |
External Width | 2" |
External Depth | 7" |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 5127?
Additional datasheets, footprints and schematics for 5127 are listed on our Part Details page. You can also find images and similar parts to 5127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5127 fall under?
The 5127 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 5127 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5127 you can contact the distributor directly for product support, shipping queries etc.
Is the 5127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5127 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Farnell, element14 and Newark Electronics have stock available or on a lead time for 5127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5127 often in real-time on the comparison pages.
What if I can't find stock of 5127?
You can fill out our help required form which you can use to request a quote for 5127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.