Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Operating Voltage | 230VAC |
Mounting Hole Dia | 12.7mm |
Forward Current If | 20mA |
Luminous Intensity | 6cd |
IP / NEMA Rating | IP66 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Bezel Diameter | 17mm |
Body Plating | Nickel |
Bulb Size | 10mm |
Current If Luminous Intensity | 20mA |
Current If Min | 4mA |
External Diameter | 16mm |
External Length / Height | 33mm |
Fixing Hole Diameter | 12.7mm |
Forward Current If Max | 20mA |
Forward Voltage | 240V |
Forward Voltage VF Max | 240V |
LED / Lamp Size | 10mm |
Length Behind Bezel | 26.5mm |
Lens Shape | Round |
Luminous Intensity Typ | 6000mcd |
Material | Brass |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +60°C |
Operating life Time | 90000h |
Peak Wavelength | 525nm |
Viewing Angle | 120° |
Voltage Rating VAC | 240V |
Voltage Vf Typ | 240VAC |
Wavelength Typ | 525nm |
12.7mm IP66 grnLED panelindicator,230Vac | RS |
Panel Mount Indicator, Led, 12.7Mm, Green, 240V | Newark Electronics |
LED INDICATOR, 240VAC, GREEN | element14 |
Where can I find additional details, specifications and documents for a 512-532-76?
Additional datasheets, footprints and schematics for 512-532-76 are listed on our Part Details page. You can also find images and similar parts to 512-532-76 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 512-532-76 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 512-532-76 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 512-532-76 fall under?
The 512-532-76 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 512-532-76 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 512-532-76 you can contact the distributor directly for product support, shipping queries etc.
Is the 512-532-76 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 512-532-76 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 512-532-76.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 512-532-76 often in real-time on the comparison pages.
What if I can't find stock of 512-532-76?
You can fill out our help required form which you can use to request a quote for 512-532-76 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.