Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Diameter | 50mm |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Bore Diameter Nom | - |
External Depth | 50mm |
Weight | 85g |
Male Thread Size | M10 |
Stem Length | 25mm |
Thread Size | M10 |
STOP, PROGRESSIVE, CONICAL | element14 |
Where can I find additional details, specifications and documents for a 512515?
Additional datasheets, footprints and schematics for 512515 are listed on our Part Details page. You can also find images and similar parts to 512515 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 512515 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 512515 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 512515 fall under?
The 512515 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Shock Absorbers.
Can I view similar or alternative parts?
You can view similar parts to 512515 when available in the Shock Absorbers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 512515 you can contact the distributor directly for product support, shipping queries etc.
Is the 512515 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 512515 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for 512515.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 512515 often in real-time on the comparison pages.
What if I can't find stock of 512515?
You can fill out our help required form which you can use to request a quote for 512515 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.