Status: | Unknown |
---|---|
Series: | 5123 Series |
RoHS: | Unknown |
No distributors results available
Capacitance | 0.1µF |
---|---|
Voltage Rating | 250VAC |
Filter Type | IEC Mains |
Current Rating | 1A |
Filter Terminals | Quick Connect |
Inductance Min | 20mH |
Leakage Current Max | 500µA |
Product Range | 5123 Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting | Panel Mount |
Contact Termination | Quick Connect |
Gender | Plug |
Plug Type | IEC 60320 C14 |
Where can I find additional details, specifications and documents for a 5123.1000.0.21?
Additional datasheets, footprints and schematics for 5123.1000.0.21 are listed on our Part Details page. You can also find images and similar parts to 5123.1000.0.21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5123.1000.0.21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5123.1000.0.21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5123.1000.0.21 fall under?
The 5123.1000.0.21 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 5123.1000.0.21 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5123.1000.0.21 you can contact the distributor directly for product support, shipping queries etc.
Is the 5123.1000.0.21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5123.1000.0.21 have stock available?
There is no stock from authorised distributors for 5123.1000.0.21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5123.1000.0.21 often in real-time on the comparison pages.
What if I can't find stock of 5123.1000.0.21?
You can fill out our help required form which you can use to request a quote for 5123.1000.0.21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.