Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.70
|
78
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
2,924
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
2,106
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
877
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
657
in stock
|
Buy Now | |
element14
from US$0.31
|
657
in stock
|
Buy Now | |
Farnell
from US$0.20
|
657
in stock
|
Buy Now | |
Rapid Electronics
from US$7.98
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.36
|
58
in stock
|
Buy Now | |
Distrelec
from US$6.06
|
5
in stock
|
Buy Now | |
RS Americas
from US$29.12
|
2
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$59.00
|
-
|
Buy Now | |
Carlton-Bates
from US$0.30
|
-
|
Buy Now | |
Sager
from US$0.15
|
-
|
Buy Now |
Product Range | - |
---|---|
Connector Colour | Green |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 1.6mm |
Contact Material | Phosphor Bronze |
Contact Plating | Silver Plated Contacts |
PC MT TEST PT,TH,GREEN,AG | Heilind Electronics |
Green Through Hole Snap Fit Mount Color KeyedTest Point | Future Electronics |
Test Point, Pcb, Green, Through Hole | Newark Electronics |
TEST POINT, PCB, GREEN, THROUGH HOLE | element14 |
TEST POINT COMPACT GREEN | Rutronik |
Test Point | Carlton-Bates |
Test Plugs & Test Jacks TEST POINT GREEN | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight Pointed |
Overall Length | 120mm |
Tweezer Body Material | Nickel Plated Steel |
Tweezer Tip Material | Nickel Plated Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 5121?
Additional datasheets, footprints and schematics for 5121 are listed on our Part Details page. You can also find images and similar parts to 5121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5121 fall under?
The 5121 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 5121 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5121 you can contact the distributor directly for product support, shipping queries etc.
Is the 5121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5121 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 5121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5121 often in real-time on the comparison pages.
What if I can't find stock of 5121?
You can fill out our help required form which you can use to request a quote for 5121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.