Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$47.12
|
1,493
in stock
|
Buy Now | |
Newark Electronics
from US$42.24
|
1,493
in stock
|
Buy Now | |
Rapid Electronics
from US$40.23
|
1,493
in stock
|
Buy Now | |
Chip One Stop
from US$21.20
|
1,493
in stock
|
Buy Now | |
Farnell
from US$54.78
|
1,242
in stock
|
Buy Now | |
RS Americas
from US$60.46
|
-
|
Buy Now |
Number of Columns | 6 |
---|---|
Rows Loaded | Fully Loaded |
Backplane Architecture | Mezzanine |
PCB Mount Orientation | Vertical |
Number of Rows | 12 |
Number of Positions | 72 |
Contact Current Rating (Max) | .7A |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
CompactPCI Designation | None |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Feedthrough Post Length | 16mm |
Contact Base Material | Phosphor Bronze |
Module Length | 20.3mm |
Centerline (Pitch) | .078in, 2mm |
Housing Color | Natural |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
AdvancedTCA Specified Product | No |
Front Mating Level | Level 2 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Comment | Left hand |
Packaging Quantity | 27 |
実装方法 | Tube |
Packaging Method | Tube |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Shielded | No |
Make First / Break Last | No |
Sealable | No |
Data Rate | ≤1Gb/s |
Crosstalk Version | Standard |
Interface Type | 2mm HM |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination End Plating Material | Tin |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
5120825-1 - 2Mmhm Hdr Asy 12R Sel/Ld 72P R |Amp Te Connectivity 5120825-1 | Newark Electronics |
Hard Metric Conn 2MMHM HDR ASY 12R SEL/LD 72P R | Rapid Electronics |
TE Connectivity 2MMHM HDR ASY 12R SEL/LD 72P R Hard Metric Connectors 2MMHM HDR ASY 12R SEL/LD 72P R | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Connector, 2MM, hm Hdr Asy,12R Sel/Ld 72P R | TE Connectivity 5120825-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5120825-1?
Additional datasheets, footprints and schematics for 5120825-1 are listed on our Part Details page. You can also find images and similar parts to 5120825-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5120825-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5120825-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5120825-1 fall under?
The 5120825-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5120825-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5120825-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5120825-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5120825-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5120825-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5120825-1 often in real-time on the comparison pages.
What if I can't find stock of 5120825-1?
You can fill out our help required form which you can use to request a quote for 5120825-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.