Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.28
|
No stock
|
Buy Now | |
Newark Electronics
from US$14.08
|
724
in stock
|
Buy Now | |
Rapid Electronics
from US$11.61
|
724
in stock
|
Buy Now | |
Chip One Stop
from US$13.90
|
724
in stock
|
Buy Now | |
Avnet America
from US$12.41
|
-
|
Buy Now | |
Boersig
from US$11.96
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
Guide Pin Style | ESD/HDI |
PCB Mount Orientation | Right Angle |
Number of Positions | 30 |
Number of Columns | 5 |
Number of Rows | 6 |
Board-to-Board Configuration | Right Angle |
Stackable | No |
Contact Shape & Form | Dual Beam |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | .5µm, 19.68µin |
Contact Mating Area Plating Material | Tin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 1.15A |
Connector Width | .555in, 14.1mm |
PCB Hole Diameter | .05mm, .002in |
Connector Length | 21.62mm, .851in |
コネクタの高さ | 11.95mm |
Connector Height | .47in, 11.95mm |
Row-to-Row Spacing | 2mm, .078in |
PCB Thickness (Recommended) | 1.4mm |
Operating Voltage | 250VAC |
Housing Material | Polyester - GF |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Black |
Number of Shrouded Sides | 0 |
UL Flammability Rating | UL 94V-0 |
Guide Hardware | Without |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment | With |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
Connector System | Board-to-Board |
Sealable | No |
Shrouded | Unshrouded |
Module Type | Right |
Product Type | Connector |
Connector Style | Receptacle |
Number of Differential Pairs per Column | 3 |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | .083in, .055in, 2.1mm |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
High Speed/Modular Conn Rec 6X005P R/A Lt B-Plane |Amp Te Connectivity 5120788-1 | Newark Electronics |
Conn Hard Metric RCP 30 POS 2.5mm Press Fit RA Thru-Hole | Avnet America |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5120788-1?
Additional datasheets, footprints and schematics for 5120788-1 are listed on our Part Details page. You can also find images and similar parts to 5120788-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5120788-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5120788-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5120788-1 fall under?
The 5120788-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5120788-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5120788-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5120788-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5120788-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 5120788-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5120788-1 often in real-time on the comparison pages.
What if I can't find stock of 5120788-1?
You can fill out our help required form which you can use to request a quote for 5120788-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.