Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$33.02
|
40
in stock
|
Buy Now | |
TE Store
from US$44.16
|
170
in stock
|
Buy Now | |
Newark Electronics
from US$45.29
|
40
in stock
|
Buy Now | |
Rapid Electronics
from US$26.19
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$35.20
|
40
in stock
|
Buy Now | |
Farnell
from US$38.75
|
40
in stock
|
Buy Now | |
Future Electronics
from US$37.01
|
-
|
Buy Now | |
Avnet America
from US$32.42
|
-
|
Buy Now | |
RS Americas
from US$60.84
|
-
|
Buy Now | |
Boersig
from US$27.49
|
-
|
Buy Now |
Number of Rows | 12 |
---|---|
Number of Positions | 144 |
PCB Mount Orientation | Vertical |
Rows Loaded | Fully Loaded |
Number of Columns | 12 |
Backplane Architecture | Mezzanine |
Contact Current Rating (Max) | .7A |
Contact Underplating Material | Nickel |
CompactPCI Designation | None |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Length | 8.2mm |
Feedthrough Post Length | 3.7mm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Nickel |
Module Length | 23.9mm |
Housing Material | Polyester - GF |
Centerline (Pitch) | 1.5mm, .059in |
Housing Color | Black |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Front Mating Level | Level 2 |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Quantity | 20 |
Packaging Method | Tube |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Shielded | No |
Data Rate | ≤1Gb/s |
Crosstalk Version | Reduced |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | 2mm HM |
Termination End Plating Material | Tin |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
2MMHM HDR ASY,12R SEL/LD 144 P PCB Connector Assembly Type: PCB Mount Header Data Rate: ≤1 Gb/s Number of Columns: 12 Number of Rows: 12 Backplane Architecture: Mezzanine PCB Mount Header ≤1 Gb/s 12 | Hard Metric Male Connector: Traditional Backplane & Mezzanine & 2Mm | Part Number: 5120779-1 | Internal Number: 5120779-1 | TE Connectivity | TE Store |
Hard Metric Conn 2Mmhm Hdr Asy,12R Sel/Ld 144 P |Amp Te Connectivity 5120779-1 | Newark Electronics |
Hard Metric Connectors 2MMHM HDR ASY | Rapid Electronics |
TE Connectivity 2MMHM HDR ASY 12R SEL/LD 144 P Hard Metric Connectors 2MMHM HDR ASY 12R SEL/LD 144 P | Distrelec |
2MMHM HDR ASY | Future Electronics |
Conn Hard Metric M 144 POS 2mm Press Fit ST Thru-Hole | Avnet America |
Connector, 2MM, hm Hdr Asy,12R Sel/Ld 144 P | TE Connectivity 5120779-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5120779-1?
Additional datasheets, footprints and schematics for 5120779-1 are listed on our Part Details page. You can also find images and similar parts to 5120779-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5120779-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5120779-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5120779-1 fall under?
The 5120779-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5120779-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5120779-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5120779-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5120779-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5120779-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5120779-1 often in real-time on the comparison pages.
What if I can't find stock of 5120779-1?
You can fill out our help required form which you can use to request a quote for 5120779-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.