Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$14.14
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$16.18
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$12.18
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$12.90
|
8
in stock
|
Buy Now | |
TE Store
from US$33.84
|
2
in stock
|
Buy Now | |
Avnet America
from US$11.74
|
-
|
Buy Now | |
RS Americas
from US$20.96
|
-
|
Buy Now | |
Boersig
from US$11.54
|
-
|
Buy Now | |
Farnell
from US$14.83
|
-
|
Buy Now |
Guide Pin Style | Compliant |
---|---|
Stackable | No |
PCB Mount Orientation | Vertical |
Number of Positions | 50 |
Board-to-Board Configuration | Vertical |
Number of Rows | 10 |
Number of Columns | 5 |
Contact Shape & Form | Dual Beam |
Contact Mating Area Plating Material Thickness | 19.68µin, .5µm |
Contact Current Rating (Max) | 1.15A |
Contact Type | Pin |
Contact Mating Area Length | .071in, 1.8mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Length | 8.2mm, .322in |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Connector Length | .878in, 22.29mm |
コネクタの高さ | 11.8mm |
Connector Height | 11.8mm, .464in |
PCB Hole Diameter | .05mm, .002in |
Connector Width | .945in, 24mm |
Row-to-Row Spacing | .138in, 3.5mm |
PCB Thickness (Recommended) | 1.4mm |
Operating Voltage | 250VAC |
Number of Shrouded Sides | 2 |
Housing Material | Polyester - GF |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Mating Retention | Without |
Guide Hardware | Without |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Product Type | Connector |
Shrouded | Partially Shrouded |
Connector System | Board-to-Board |
Module Type | Right |
Connector Type | Header |
Sealable | No |
Connector Style | Plug |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Number of Differential Pairs per Column | 5 |
Termination Post & Tail Length | .146in, .055in, 3.7mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
High Speed/Modular Conn Z-Pack Hs3 Hdr Asy 10R |Amp Te Connectivity 5120752-1 | Newark Electronics |
High Speed/Modular Conn Z-PACK HS3 HDR ASY 10R | Rapid Electronics |
TE Connectivity Z-PACK HS3 HDR ASY 10R 50P High Speed / Modular Connectors Z-PACK HS3 HDR ASY 10R 50P | Distrelec |
Z-PACK HS3 HDR ASY 10R 50P Number of Positions: 50 Row-to-Row Spacing: 3.5 mm Row-to-Row Spacing: .138 in Mating Alignment: With Mating Alignment Type: Polarization High Speed Backplane Connector | 50 3.5 mm .138" With | Part Number: 5120752-1 | Internal Number: 5120752-1 | TE Connectivity | TE Store |
Conn Hard Metric HDR 50 POS 2.5mm Press Fit ST Thru-Hole | Avnet America |
Connector, Z-Pack Hs3 Hdr Asy 10R 50P | TE Connectivity 5120752-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Product Range | Z-PACK Series |
---|---|
No. of Contacts | 50Contacts |
Pitch Spacing | 2mm |
Gender | Plug |
Contact Termination Type | Through Hole |
No. of Rows | 10Rows |
Row Pitch | 3.5mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Backplane |
Where can I find additional details, specifications and documents for a 5120752-1?
Additional datasheets, footprints and schematics for 5120752-1 are listed on our Part Details page. You can also find images and similar parts to 5120752-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5120752-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5120752-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5120752-1 fall under?
The 5120752-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5120752-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5120752-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5120752-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5120752-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 5120752-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5120752-1 often in real-time on the comparison pages.
What if I can't find stock of 5120752-1?
You can fill out our help required form which you can use to request a quote for 5120752-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.