Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.02
|
11
in stock
|
Buy Now | |
Sager
from US$6.53
|
4,810
in stock
|
Buy Now | |
Newark Electronics
from US$8.87
|
4,051
in stock
|
Buy Now | |
Distrelec
from US$8.63
|
399
in stock
|
Buy Now | |
RS Americas
from US$6.80
|
95
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.52
|
10
in stock
|
Buy Now | |
Avnet America
-
|
4,051
in stock
|
Buy Now | |
Rutronik
from US$5.71
|
-
|
Buy Now | |
Future Electronics
from US$7.03
|
-
|
Buy Now | |
TTI Europe
from US$6.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 250VAC |
Filter Type | IEC Mains |
Current Rating | 10A |
Filter Terminals | Quick Connect |
Inductance Min | 400µH |
Leakage Current Max | 500µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CCC |
AC Power Entry Modules Screw-On | Sager |
5120, Mounting: Screw, Rear Side, Filter: Standard Version, 10 A, Themoplast/Steel Tin-Plated Appliance Inlet: Iec C14, Suitable For Appliances With Protection Class I Rohs Compliant: Yes |Schurter 5120.1006.0 | Newark Electronics |
Schurter Power Inlet with Filter, 10A, 250VAC | Distrelec |
PEM w/Filter, IEC, C14,250VAC,10A, Rear Pnl Mt-Screw,6.3 QC Term, Standard, IP40,PC1 | Schurter 5120.1006.0 | RS Americas |
Power Inlet with Filter, C14,10A | RS |
Connector: AC supply | Transfer Multisort Elektronik |
5120 APPLIANCE INLET FILTER 10A | Avnet America |
POWER ENTRY 10A Panel mount | Rutronik |
IEC 250 V 10 A Screw On Rear Side Appliance Inlet Filtered Power Entry Module | Future Electronics |
10A 250V | TTI Europe |
Where can I find additional details, specifications and documents for a 5120.1006.0?
Additional datasheets, footprints and schematics for 5120.1006.0 are listed on our Part Details page. You can also find images and similar parts to 5120.1006.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5120.1006.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5120.1006.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5120.1006.0 fall under?
The 5120.1006.0 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 5120.1006.0 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5120.1006.0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5120.1006.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5120.1006.0 have stock available?
Authorised distributors including Sager, Newark Electronics, Distrelec, RS Americas and RS have stock available or on a lead time for 5120.1006.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5120.1006.0 often in real-time on the comparison pages.
What if I can't find stock of 5120.1006.0?
You can fill out our help required form which you can use to request a quote for 5120.1006.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.