Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.16
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.51
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$8.87
|
-
|
Buy Now | |
Avnet America
from US$6.29
|
-
|
Buy Now | |
RS Americas
from US$6.57
|
-
|
Buy Now | |
element14
from US$6.76
|
-
|
Buy Now | |
Sager
from US$6.53
|
-
|
Buy Now | |
Farnell
from US$6.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 250V |
Filter Type | IEC Mains |
Current Rating | 1A |
Filter Terminals | Quick Connect |
Inductance Min | 12mH |
Leakage Current Max | 373µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CCC |
Approval Category | CSA C22.2 no.42 UL 498 |
Behind Panel Depth | 51.5mm |
Capacitance X | 100nF |
Capacitance Y | 2.2nF |
Case Material | Thermoplastic |
Colour | Black |
External Depth | 54.5mm |
External Length / Height | 24.6mm |
External Width | 48.6mm |
Fixing Centres | 40mm |
Fixing Hole Diameter | 3.6mm |
Flammability Rating | UL94V-0 |
Inductance | 12mH |
Leakage Current | 373µA |
No. of Contacts | 3Contacts |
No. of Phases | Single Phase |
Operating Temperature Max | +85°C |
Operating Temperature Min | -25°C |
Panel Cutout Size | 30.5 x 22.5 mm mm |
Panel Thickness | 2.5mm |
Termination Method | Tab |
Thread Size | M3 |
Voltage Rating VAC | 250V |
Connector: AC supply | Transfer Multisort Elektronik |
Power Inlet with Filter, C14,1A | RS |
Power Entry Module, Standard, 1A, 250Vac | Newark Electronics |
5120 APPLIANCE INLET FILTER 1A | Avnet America |
PEM w/Filter, IEC, C14,250VAC,1A, Rear Panel Mt-Screw,6.3 QC Term, Standard, IP40,PC1 | Schurter 5120.1000.0 | RS Americas |
FILTER, INLET, IEC, 1A | element14 |
AC Power Entry Modules Screw-On | Sager |
Where can I find additional details, specifications and documents for a 5120.1000.0?
Additional datasheets, footprints and schematics for 5120.1000.0 are listed on our Part Details page. You can also find images and similar parts to 5120.1000.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5120.1000.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5120.1000.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5120.1000.0 fall under?
The 5120.1000.0 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 5120.1000.0 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5120.1000.0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5120.1000.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5120.1000.0 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5120.1000.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5120.1000.0 often in real-time on the comparison pages.
What if I can't find stock of 5120.1000.0?
You can fill out our help required form which you can use to request a quote for 5120.1000.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.