Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.88
|
521
in stock
|
Buy Now | |
Newark Electronics
from US$10.02
|
521
in stock
|
Buy Now | |
element14
from US$9.72
|
521
in stock
|
Buy Now | |
RS Americas
from US$41.52
|
59
in stock
|
Buy Now | |
Heilind Electronics
from US$12.94
|
16
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.94
|
5
in stock
|
Buy Now | |
Carlton-Bates
-
|
497
in stock
|
Buy Now | |
Rapid Electronics
from US$7.93
|
-
|
Buy Now | |
Sager
from US$6.61
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Accessory Type | Phone Jack Cover |
---|---|
For Use With | 3/8-32 Threaded Bushing Phone Jack |
Connector Body Material | Steel Body |
Product Range | - |
Colour | Bright Nickel |
Enclosure Material | Steel |
Jack Cover, Steel | Newark Electronics |
JACK COVER, STEEL | element14 |
| Heilind Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | Plain Copper Board |
---|---|
Board Material | Epoxy Fibreglass |
Hole Diameter | - |
External Height | 152mm |
External Width | 228mm |
Board Thickness | 1.6mm |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit 512 Analog 2-axis Thumb Joystick with Select Button | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Racks & Rack Cabinet Accessories HNDL ALUM BK A 5.00 | Sager |
Status: | Unknown |
---|---|
Series: | 500 |
RoHS: | Compliant |
Board Type | Plain Copper Board |
---|---|
Board Material | Epoxy Fibreglass |
External Height | 152mm |
External Width | 228mm |
Board Thickness | 1.6mm |
SVHC | No SVHC (15-Jan-2019) |
Product Range | 500 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 512?
Additional datasheets, footprints and schematics for 512 are listed on our Part Details page. You can also find images and similar parts to 512 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 512 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 512 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 512 fall under?
The 512 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 512 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 512 you can contact the distributor directly for product support, shipping queries etc.
Is the 512 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 512 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Heilind Electronics have stock available or on a lead time for 512.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 512 often in real-time on the comparison pages.
What if I can't find stock of 512?
You can fill out our help required form which you can use to request a quote for 512 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.