Status: | Unknown |
---|---|
Series: | Si511 Series |
RoHS: | Unknown |
Frequency Nom | 200MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD 5mm x 3.2mm |
Supply Voltage Nom | 2.5V |
Product Range | Si511 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | LVDS |
Frequency | 200MHz |
Frequency Stability | ± 50ppm |
Load Capacitance | 15pF |
No. of Pins | 6Pins |
Oscillator Mounting | SMD |
Supply Voltage Max | 2.75V |
Supply Voltage Min | 2.25V |
OSC, 200MHZ, ±50PPM, 2.5V, SMD | element14 |
Where can I find additional details, specifications and documents for a 511FBA200M000BAG?
Additional datasheets, footprints and schematics for 511FBA200M000BAG are listed on our Part Details page. You can also find images and similar parts to 511FBA200M000BAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 511FBA200M000BAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 511FBA200M000BAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 511FBA200M000BAG fall under?
The 511FBA200M000BAG is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to 511FBA200M000BAG when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 511FBA200M000BAG you can contact the distributor directly for product support, shipping queries etc.
Is the 511FBA200M000BAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 511FBA200M000BAG have stock available?
Authorised distributors including element14, Farnell and Richardson RFPD have stock available or on a lead time for 511FBA200M000BAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 511FBA200M000BAG often in real-time on the comparison pages.
What if I can't find stock of 511FBA200M000BAG?
You can fill out our help required form which you can use to request a quote for 511FBA200M000BAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.