Status: | Unknown |
---|---|
Series: | Si511 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Frequency Nom | 156MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD 7mm x 5mm |
Supply Voltage Nom | 2.5V |
Product Range | Si511 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | LVDS |
Frequency | 156.25MHz |
Frequency Stability | ± 50ppm |
Load Capacitance | 15pF |
No. of Pins | 6Pins |
Oscillator Mounting | SMD |
Supply Voltage Max | 2.75V |
Supply Voltage Min | 2.25V |
Where can I find additional details, specifications and documents for a 511FBA156M250AAG?
Additional datasheets, footprints and schematics for 511FBA156M250AAG are listed on our Part Details page. You can also find images and similar parts to 511FBA156M250AAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 511FBA156M250AAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 511FBA156M250AAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 511FBA156M250AAG fall under?
The 511FBA156M250AAG is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to 511FBA156M250AAG when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 511FBA156M250AAG you can contact the distributor directly for product support, shipping queries etc.
Is the 511FBA156M250AAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 511FBA156M250AAG have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for 511FBA156M250AAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 511FBA156M250AAG often in real-time on the comparison pages.
What if I can't find stock of 511FBA156M250AAG?
You can fill out our help required form which you can use to request a quote for 511FBA156M250AAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.