511ABA200M000AAG Crystals & Oscillators by Silicon Labs

OSC 200MHZ ±50PPM 3.3V SMD

Status: Unknown
Series: Si511 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.13

Distributor Stock
Logo for Farnell
Farnell
from US$5.13
No stock
Buy Now
Logo for element14
element14
from US$5.70
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Frequency Nom 200MHz
Frequency Stability + / - 50ppm
Oscillator Case SMD 7mm x 5mm
Supply Voltage Nom 3.3V
Product Range Si511 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Oscillator Output Compatibility LVPECL
Frequency 200MHz
Frequency Stability ± 50ppm
Load Capacitance 15pF
No. of Pins 6Pins
Oscillator Mounting SMD
Supply Voltage Max 3.63V
Supply Voltage Min 2.97V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 511ABA200M000AAG?

Additional datasheets, footprints and schematics for 511ABA200M000AAG are listed on our Part Details page. You can also find images and similar parts to 511ABA200M000AAG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 511ABA200M000AAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 511ABA200M000AAG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 511ABA200M000AAG fall under?

The 511ABA200M000AAG is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to 511ABA200M000AAG when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 511ABA200M000AAG you can contact the distributor directly for product support, shipping queries etc.

Is the 511ABA200M000AAG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 511ABA200M000AAG have stock available?

Authorised distributors including element14, Farnell and Richardson RFPD have stock available or on a lead time for 511ABA200M000AAG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 511ABA200M000AAG often in real-time on the comparison pages.

What if I can't find stock of 511ABA200M000AAG?

You can fill out our help required form which you can use to request a quote for 511ABA200M000AAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay