Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
LEP-CKLE0352NTN,
523592-000 |
No distributors results available
Conductor Type | Extra Flex |
---|---|
Barrel Type | CSA Standard |
Copper Palm | Yes |
Conductor Material | Copper |
Number of Holes | 2 |
Crimp Type | CSA |
Conductor Size | 350kcmil |
Barrel Length | 4.3in |
Lug Length | 8.4in |
Voltage Class | ≤ 35kV |
NEMA Spacing (2-Hole) | Yes |
Energized Installation | No |
Outdoor Use | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Die Color Code | CSA 26 CU |
Product Availability | AMERICAS |
Material | Copper |
Technology | Compression |
Type | Lug |
Where can I find additional details, specifications and documents for a 5-1199019-8?
Additional datasheets, footprints and schematics for 5-1199019-8 are listed on our Part Details page. You can also find images and similar parts to 5-1199019-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1199019-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1199019-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1199019-8 fall under?
The 5-1199019-8 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1199019-8 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1199019-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1199019-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1199019-8 have stock available?
There is no stock from authorised distributors for 5-1199019-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1199019-8 often in real-time on the comparison pages.
What if I can't find stock of 5-1199019-8?
You can fill out our help required form which you can use to request a quote for 5-1199019-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.