Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 10 |
---|---|
Number of Rows | 2 |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
Contact Layout | Matrix |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .5A |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Wire Size | 28AWG |
Connector Height | .628in, 15.94mm |
Connector Width | 7.21mm, .284in |
Row-to-Row Spacing | 1.27mm, .05in |
コネクタの高さ | 15.94mm |
Connector Length | .472in, 11.99mm |
Operating Voltage | 30VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | 1.27mm, .05in |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
CSA File Number | LR 7189 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Polarization | With |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Mating Alignment | Without |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Quantity | 42 |
Packaging Method | Tube |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector Type | Connector Assembly |
製品タイプ | Connector |
Wire/Cable Type | Ribbon Cable |
Connector System | Cable-to-Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
10P 50/50 Cbl Rcpt Assy Lf |Te Connectivity 5-111672-1 | Newark Electronics |
Conn IDC Connector RCP 10 POS 1.27mm IDT ST Cable Mount | Avnet America |
Connector, AMPMODU, 10P 50/50 Cbl Rcpt Assy Lf | TE Connectivity 5-111672-1 | RS Americas |
Special Order: 10P 50/50 CBL RCPT ASSY LF Connector System: Cable-to-Board Number of Positions: 10 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Row-to-Row Spacing: 1.27 mm Cable-to-Board 10 1.27 mm .05" | Ribbon Cable Connector | Part Number: 5-111672-1 | Internal Number: 5-111672-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-111672-1?
Additional datasheets, footprints and schematics for 5-111672-1 are listed on our Part Details page. You can also find images and similar parts to 5-111672-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-111672-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-111672-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-111672-1 fall under?
The 5-111672-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-111672-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-111672-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-111672-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-111672-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for 5-111672-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-111672-1 often in real-time on the comparison pages.
What if I can't find stock of 5-111672-1?
You can fill out our help required form which you can use to request a quote for 5-111672-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.