Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.65
Capacitance | 47000pF |
---|---|
Voltage Rating | 250VAC |
Filter Type | IEC Mains |
Current Rating | 6A |
Filter Terminals | Quick Connect |
Inductance Min | 700µH |
Leakage Current Max | 5µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance X | 47nF |
5110 Appliance Inlet Filter 6A M5/Carton Box Rohs Compliant: Yes |Schurter 5110.0633.3 | Newark Electronics |
5110 6A 125/250 VAC 50/60 Hz AC Line Panel Mount Filter | Future Electronics |
5110 APPLIANCE INLET FILTER 6A M5 | Avnet America |
PEM w/Filter, IEC, C14,250VAC,6A, Front Panel Mt-Screw,6.3 QC Term, Medical, IP40,PC1 | Schurter 5110.0633.3 | RS Americas |
AC Power Entry Modules SCREW ON 6A | Sager |
Where can I find additional details, specifications and documents for a 5110.0633.3?
Additional datasheets, footprints and schematics for 5110.0633.3 are listed on our Part Details page. You can also find images and similar parts to 5110.0633.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5110.0633.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5110.0633.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5110.0633.3 fall under?
The 5110.0633.3 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 5110.0633.3 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5110.0633.3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5110.0633.3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5110.0633.3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 5110.0633.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5110.0633.3 often in real-time on the comparison pages.
What if I can't find stock of 5110.0633.3?
You can fill out our help required form which you can use to request a quote for 5110.0633.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.