Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.51
|
282
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.65
|
399
in stock
|
Buy Now | |
element14
from US$14.74
|
25
in stock
|
Buy Now | |
Farnell
from US$14.60
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$20.90
|
10
in stock
|
Buy Now | |
Future Electronics
from US$15.33
|
-
|
Buy Now | |
Avnet America
from US$13.71
|
-
|
Buy Now | |
RS Americas
from US$16.15
|
-
|
Buy Now | |
Distrelec
from US$11.44
|
-
|
Buy Now | |
Sager
from US$14.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47000pF |
---|---|
Voltage Rating | 250VAC |
Filter Type | IEC Mains |
Current Rating | 6A |
Filter Terminals | Quick Connect |
Inductance Min | 700µH |
Leakage Current Max | 500µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CCC |
Capacitance X | 47nF |
Capacitance Y | 2.2nF |
Connector: AC supply | Transfer Multisort Elektronik |
AC Line Filter 6A 125/250V, Panel Mount | RS |
INLET FILTER, IEC, C14, 5110, 6A | element14 |
Power Entry Module, Plug, 6A | Newark Electronics |
IEC 250 V 6 A Screw On Front Side C14 Appliance Inlet Filtered Power Entry | Future Electronics |
5110 APPLIANCE INLET FILTER 6A | Avnet America |
PEM w/Filter, IEC, C14,250VAC,6A, Frnt Panel Mt-Screw,6.3 QC Term, Standard, IP40,PC1 | Schurter 5110.0633.1 | RS Americas |
Schurter Power Inlet with Filter, 6A, 250VAC | Distrelec |
AC Power Entry Modules SCREW ON 6A | Sager |
Where can I find additional details, specifications and documents for a 5110.0633.1?
Additional datasheets, footprints and schematics for 5110.0633.1 are listed on our Part Details page. You can also find images and similar parts to 5110.0633.1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5110.0633.1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5110.0633.1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5110.0633.1 fall under?
The 5110.0633.1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 5110.0633.1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5110.0633.1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5110.0633.1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5110.0633.1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 5110.0633.1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5110.0633.1 often in real-time on the comparison pages.
What if I can't find stock of 5110.0633.1?
You can fill out our help required form which you can use to request a quote for 5110.0633.1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.