Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Encoder Technology | Mechanical |
---|---|
Encoder Type | Absolute |
Encoder Resolution | 4CPR |
No. of Detents | 16 Detents |
Orientation | Vertical |
Push Switch | Without Push Switch |
Encoder Output | Gray Code |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 510E1A48F204PD?
Additional datasheets, footprints and schematics for 510E1A48F204PD are listed on our Part Details page. You can also find images and similar parts to 510E1A48F204PD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 510E1A48F204PD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 510E1A48F204PD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 510E1A48F204PD fall under?
The 510E1A48F204PD is listed under Sensors & Transducers > Encoders > Rotary Encoders.
Can I view similar or alternative parts?
You can view similar parts to 510E1A48F204PD when available in the Rotary Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 510E1A48F204PD you can contact the distributor directly for product support, shipping queries etc.
Is the 510E1A48F204PD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 510E1A48F204PD have stock available?
There is no stock from authorised distributors for 510E1A48F204PD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 510E1A48F204PD often in real-time on the comparison pages.
What if I can't find stock of 510E1A48F204PD?
You can fill out our help required form which you can use to request a quote for 510E1A48F204PD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.