510BBA200M000BAG Crystals & Oscillators by Silicon Labs

OSC 200MHZ ±50PPM 3.3V SMD

Status: Unknown
Series: Si510 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.03

Distributor Stock
Logo for Farnell
Farnell
from US$4.03
No stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Frequency Nom 200MHz
Frequency Stability + / - 50ppm
Oscillator Case SMD 5mm x 3.2mm
Supply Voltage Nom 3.3V
Product Range Si510 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Oscillator Output Compatibility LVDS
Frequency 200MHz
Frequency Stability ± 50ppm
Load Capacitance 15pF
No. of Pins 6Pins
Oscillator Mounting SMD
Supply Voltage Max 3.63V
Supply Voltage Min 2.97V

Alternative Descriptions

OSC, 200MHZ, ±50PPM, 3.3V, SMD | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 510BBA200M000BAG?

Additional datasheets, footprints and schematics for 510BBA200M000BAG are listed on our Part Details page. You can also find images and similar parts to 510BBA200M000BAG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 510BBA200M000BAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 510BBA200M000BAG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 510BBA200M000BAG fall under?

The 510BBA200M000BAG is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to 510BBA200M000BAG when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 510BBA200M000BAG you can contact the distributor directly for product support, shipping queries etc.

Is the 510BBA200M000BAG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 510BBA200M000BAG have stock available?

Authorised distributors including Farnell and Richardson RFPD have stock available or on a lead time for 510BBA200M000BAG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 510BBA200M000BAG often in real-time on the comparison pages.

What if I can't find stock of 510BBA200M000BAG?

You can fill out our help required form which you can use to request a quote for 510BBA200M000BAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay